General Purpose Digital Isolator 3000Vrms 4 Channel 25Mbps 25kV/µs CMTI 16-SOIC (0.295", 7.50mm Width)
DigiKey | |
---|---|
Product Category | Optocouplers |
Product Number | 296-38681-5-ND |
Product Name | Digital Isolators |
Package Type | 16-SOIC (0.295", 7.50mm Width) |
Mounting Option | Surface Mount |
Isolation Voltage | 3000 volts |