The DSCC Class H Standard Microcircuit Drawing (SMD) 5962-9314001HPA device is a High Reliability HSSR-7111 with solder dipped leads. The solder contains lead. Please use the Datasheet link for further details.
MOSFET Output Optocouplers 90V/1.0 ohm MOSFET Hermetically sealed
Broadcom Inc. | VAST STOCK CO., LIMITED | |
---|---|---|
Product Category | Optocouplers | Optocouplers |
Product Number | 5962-9314001HZA | 5962-9314001HZA |
Product Name | 90 V/1.0 Ohm, Hermetically Sealed, Power MOSFET Optocoupler | MOSFET Output Optocouplers |
Input | AC; DC | |
Output | Photodiode | |
Approvals | MIL-PRF-38534 | |
Package Type | 8-Pin DIP | |
Mounting Option | Surface Mount |