The basic position of gas traction springs is with inserted piston rod. We differ between short (standard) and long construction types. The speed of standard gas traction springs with short construction is fast and cannot be influenced. The gas traction spring with long construction is available with and without damping. The speed can be varied by using different nozzles.
Easylift gas traction springs are also available with your requested pull-in force and all features, e. g. end damping or length suited exactly to your application. The continuous production of special sizes and our extensive stock of components and parts enables us to meet nearly all requirements within remarkably short time, i. e. within few days or weeks.
In many technical fields, there are structural requirements which can be solved by easylift gas traction springs or lockable gas traction springs. In one respect can mechanical comprehensive force deflections be saved and a well-designed integration in the most different products is also possible.
As Bansbach easylift assists well-known producers worldwide and in different branches in the development and construction of new products, we are surely able to give you advice. Contact us regarding your planned product as well as the supposed functions of movement.
Bansbach Easylift® | |
---|---|
Product Category | Gas Springs |
Product Name | Gas Traction Spring |
Dampening Method | Gas |
Stroke | 0.3937 to 23.62 inch (10 to 600 mm) |
Maximum Force (P1) | 11.24 to 899 lbs (5.1 to 408 kg) |
Cylinder Diameter | 0.7480 to 1.57 inch (19 to 40 mm) |