Belt Technologies, Inc. Datasheets for Flat Belts
Flat belts are used in transmission and conveying systems. They feature transmission efficiency, cost effectiveness and ease of installation and use. Typical belt applications include conveyors, machine tools, and heavy industrial equipment.
Flat Belts: Learn more
| Product Name | Notes |
|---|---|
| Conveyor Belt Layers Add Strength, Durability Multi-layered drive tapes consist of two to seven stacked bands ranging in thickness from 0.003 to 0.005 inches. The thinner band thickness allows the... | |
| Implement an oil-attracting belt as part of the purifying water process Belt Technologies’ decades of experience with producing high quality, PureSteel® endless stainless steel belts is a perfect fit for... | |
| Maintaining a high strength-to-weight ratio A wide metal belt on a Belt Technologies conveyor system demonstrates the versatility of metal belts that are both wide and extremely thin; the thin... | |
| Optimize automated operations with the strength and versatility of metal belts PureSteel® endless metal belts are created by welding together two ends of a metal strip. High-energy beam-welding techniques, pioneered... | |
| Belt Technologies has the capability to design and produce perforated metal conveyor belts using stainless steel with custom perforation patterns. We can apply the variety of available patterns through specialized... | |
| Belt Technologies produces PureSteel® metal drive tapes from the same high-quality stainless steel used in its endless metal belts. Unlike metal conveyor belts, drive tapes are not endless; they are... | |
| Coatings alter the surface properties of metal belts and tapes , optimizing their performance. Our engineers can work with a virtually unlimited surface coatings, including: Teflon® Neoprene Polyurethane Silicon These... | |
| PureSteel® endless metal belts are created by welding together two ends of a metal tape to form an endless loop. High-energy beam-welding techniques, pioneered in the space program, form a... |