Fuji Impulse America Corp. Datasheets for Label Applicators
Label applicators are used to dispense, apply, or print and apply labels to packages.
Label Applicators: Learn more
| Product Name | Notes |
|---|---|
| Voltage 110 V Power Consumption 15 W Printing Dimension One-line print: H4mm x W36mm (0.15” x 1.4”) Two-line print: H9mm x 36mm (0.35” x 1.4”) Heating temperature 120°C (248°F) Weight... | |
| Beautiful print with a simple operation Lightweight and compact, the printer is easily mobile. Once you turn on the power, there are no complicated operations and settings for this handy... |