Technical Toolboxes, Inc. Datasheets for Engineering Analysis Software
Engineering analysis software is designed to model, analyze, and predict responses and interactions for applications such as materials, structures, chemical and biological processes, electronic system performance, etc.
Engineering Analysis Software: Learn more
| Product Name | Notes |
|---|---|
| IntelliCAD® by Autodsys is the intelligent choice for engineers and designers. IntelliCAD by Autodsys was designed to be a low cost Computer Aided Design alternative by providing DWG file support... | |
| Drilling Toolbox - Field Edition is a suite of field-tested drilling applications originally developed by ExxonMobil for use by drilling engineers and professionals. Technical Toolboxes updated the software to current... | |
| Inspection and Evaluation of Above Ground Storage Tanks In accordance with the API 653 Standard Data analysis and reporting is made simple and easy with the API 653 Inspectors Toolbox,... | |
| Now Data Analysis and Reporting is made simple and easy with the enhanced API Inspectors Toolbox – Enterprise Edition, an integrated suite of software tools. The API Inspectors Toolbox – | |
| Petroleum Toolbox V10.0 is the NEW updated version of the well established petroleum software series formerly know as the Petroleum Toolkit. The software contains a group of 133 programs developed... | |
| PipeBLAST, a new user-friendly Windows software program for detailed assessment of pipeline response to buried explosive detonations. The mathematical model implemented within the software application is based on multi-year research... | |
| Pipeline Toolbox - Enterprise is the most comprehensive suite of Pipeline software tools on the market. It is designed for those engineers who work with both gas and liquid/product pipelines... | |
| Pipeline Toolbox - Gas is the latest release of the popular integrated software package. It has been designed specifically for gas pipeline professionals, and is based on ASME B31.8 standards. | |
| Pipeline Toolbox - Liquid is a NEW release of our popular integrated software package that has been designed specifically for crude and liquid product pipeline professionals. The software is based... | |
| RSTRENG® is the preferred technology for determining the remaining strength of externally corroded pipe, as it is less conservative than ASME B31G and provides a more accurate assessment of the... | |
| The Process Hydraulics Toolbox is a flexible, user-friendly program for calculating flow rates and pressures in pipes and piping networks. It is based on a novel method for solving hydraulic... | |
| The Fitness-For Service Toolbox gives engineers and inspectors the ability to quickly review and analyze both existing and new fixed equipment for structural adequacy, code compliance, re-rating, and remaining life... | |
| The Horizontal Directional Drilling (HDD) Toolbox is a comprehensive suite of software tools, in line with our Toolbox series, for use in the design and installation of pipelines and utilities... | |
| The National Petroleum Council, the Energy Information Agency and other organizations have completed recent studies that predict a need for an increase in storage capacity - particularly for flexible (short... | |
| There are two primary concerns with welding onto in-service pipelines. The first is for welder safety during welding, since there is a risk of the welding arc causing the pipe... |