No-clean solder wire (RT15) and activated no-clean solder wire (A11). A11 spools are designed for soldering connectors to all substrates. RT15 spools with fast wetting are suitable for SMD repairs.
Wire Diameter = 0.5mm
Product Form = Wire
Melting Point = +217°C
Percent Silver = 3%
Percent Tin = 96.5%
Product Weight = 100g
Percent Copper = 0.5%
RS Components, Ltd. | |
---|---|
Product Category | Filler Alloys and Consumables |
Product Number | 555272 |
Joining Process / Product Form | Solid wire or rod |