WD1000T Soldering station - Soldering & Desoldering Tools - Soldering Stations
SOLDERING STATION 160W 1 CH 230V
RS Components, Ltd. | DigiKey | |
---|---|---|
Product Category | Welding, Brazing, and Soldering Equipment | Welding, Brazing, and Soldering Equipment |
Product Number | 390912 | T0053402670N-ND |
Product Name | Soldering, Desoldering, Rework Products | |
Equipment Type | Complete System | |
Process Capability | Soldering Stations, Irons & Accessories | Soldering Stations, Irons & Accessories |
AC Input Voltage | 208-230/240V_60Hz |
PVDF