Rolec Enclosures Inc. Datasheets for Operator Interface Enclosures

Operator interface enclosures are used to house industrial controls such as display screens, pushbuttons, keyboards, lights, and other operator control devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants such as dust and water.
Operator Interface Enclosures: Learn more

Product Name Notes
IP 54 / IP 65 mobilCASE is a modern and ergonomic range of extruded enclosures which is ideal for handheld electronic instruments and mobile machine/robotic controllers. Three standard widths are...
IP 54 aluDISPLAY is a modern and versatile range of display and command enclosures available in three standard widths. The enclosures are ideal for electronic controls and operating units with...
IP 65, IP 66 aluFACE is a robust and highly versatile range of command and control enclosures which feature fixed or hinged front sections. The enclosures are ideal all types...
IP 65 multiPANEL offers the option of integrating every conceivable application. The enclosure front of the »multiPANEL DISPLAY« facilitates the permanent installation of a front plate or glass front, e.g.
IP 65 multiVISION Display is a versatile display enclosure made from aluminum profiles. The enclosures are available in nine depths using a combination of three different case profiles. Each enclosure...
IP 65 multiVISION Kommando is a range of command enclosures made from aluminum profiles. The enclosures are highly versatile and robust, and being made-to-measure, allow maximum flexibility for housing machine...
IP 65 polyKOM is a practical and economic range of standard IP 65 enclosures made from weather-resistant polyester. The enclosure are available in 15 industry standard sizes which makes them...
IP 66 - Optional: IP 67 or IP 69K technoPLUS is a range of advanced pole mount enclosures made from UV-resistant ASA which is specifically designed for outdoor electronics equipment.
IP 66 - Optional: IP 67 technoDISC is a unique range of high performance plastic enclosures for industrial electronics. It is especially ideal for Industry 4.0 and IIOT applications. The...
IP 66 - Optional: IP 67 polyTOP is a range of IP 66 enclosures made of highly resistant glass-fibre reinforced polyester. The enclosures are ideal for industrial electronics and control...
IP 66 - Optional: IP 67 technoCASE is a modern range of plastic enclosures for industrial electronics and electrical equipment. The enclosures feature snap-on design strips which hide the lid...
IP 66, IP 67 - Optional: IP 69K aluCASE is a highly attractive and very versatile range of diecast aluminum enclosures for industrial electronics. The design is perfect for mounting...
IP 66, IP 67 - Optional: IP 69K aluDISC is the world's first round diecast aluminum enclosure for industrial electronics. The unique design integrates perfectly with machinery and piping systems.
IP 66, IP 67 - Optional: IP 69K inoCASE 1.4404/A4 stainless steel enclosures provide very high performance protection for industrial and marine equipment. Features include captive lid screws, injected full-silicone...
IP 66, IP 67 - Optional: IP 69K aluCLIC is a very attractive and unique range of aluminum enclosures which is designed for quick installation and rapid exchange of electronics...
IP 66, Optional: IP 67 aluNORM IP 66 diecast aluminum enclosures are designed to protect electrical and electronic components. The enclosures are available in four different versions with different lid...
IP 66, Optional: IP 67 aluPLUS is a versatile and highly attractive range of diecast aluminum enclosures designed for modern industrial electronics. The range is available in eight industry standard...
IP 66, Optional: IP 67 aluTWIN is a range of high-performance dual-chamber diecast aluminum enclosures for heavy duty electronics and electrical equipment. The design offers the option of installing the...
IP 66, Optional: IP 67 conFORM is a highly versatile and economic range of RFI/EMI shielded aluminum enclosures with in-built shielding. The design does not require expensive and delicate conductive...
IP 66, Optional: IP 67 conTROL is a robust and versatile range of RFI/EMI shielded aluminum enclosures which is ideal for machine control equipment. The enclosures feature in-built shielding that...
IP 66, Optional: IP 67 handCASE is a stylish and highly robust range of handheld enclosures in diecast aluminum. Thanks to their ergonomic design these enclosures sit very comfortably in...
IP 66 aluKOM is a watertight IP66 enclosure made from diecast aluminum which has gone on to become the global standard since its introduction. Originally developed as a terminal enclosure,...
IP 66 commandCASE is an elegant and economic range of diecast command and control enclosures. The highly attractive design perfectly matches our , or other modern arms systems. All models...
IP 66 inoBOX 1.4301/A2 stainless steel enclosures impress with the usual ROLEC benefits - for every type of industrial internal mounting. Spacers are fitted in the bottom for mounting circuit...
IP 66 inoBOX 1.4404/A4 stainless steel enclosures impress with the usual ROLEC benefits - for every type of industrial internal mounting. Spacers are fitted in the bottom for mounting circuit...
IP 66 polyDOOR is a range of weather-resistant IP 66 enclosures in glass-fibre reinforced polyester that features a hinged front lid for easy access. The enclosures are ideal for industrial...
IP 66 starCASE is a truly multipurpose range of plastic enclosures molded in flame-retardant Luran. These highly attractive and ergonomic housings are perfectly suitable for modern industrial electronics. The enclosures...
IP 66 technoBOX is a modern and inexpensive range of plastic enclosures for all types of electronics and electrical equipment. It is molded in tough and long life ABS. The...
Up to IP 65 Thanks to the option of combining the three basic profile depths, profiPANEL enables a total of eight mounting depths to be provided for (PPD 150 is...
Up to IP 65 The economical version of the HMI/control enclosure range with a depth of 90 mm. For everyone in a rush, who requires only a small batch size...