Rolec Enclosures Inc. Datasheets for Terminal and Junction Boxes

Terminal and junction boxes are used to house electrical components and facilitate wiring.
Terminal and Junction Boxes: Learn more

Product Name Notes
IP 65 polyKOM is a practical and economic range of standard IP 65 enclosures made from weather-resistant polyester. The enclosure are available in 15 industry standard sizes which makes them...
IP 66 - Optional: IP 67 polyTOP is a range of IP 66 enclosures made of highly resistant glass-fibre reinforced polyester. The enclosures are ideal for industrial electronics and control...
IP 66, Optional: IP 67 aluNORM IP 66 diecast aluminum enclosures are designed to protect electrical and electronic components. The enclosures are available in four different versions with different lid...
IP 66, Optional: IP 67 conFORM is a highly versatile and economic range of RFI/EMI shielded aluminum enclosures with in-built shielding. The design does not require expensive and delicate conductive...
IP 66, Optional: IP 67 conTROL is a robust and versatile range of RFI/EMI shielded aluminum enclosures which is ideal for machine control equipment. The enclosures feature in-built shielding that...
IP 66 aluKOM is a watertight IP66 enclosure made from diecast aluminum which has gone on to become the global standard since its introduction. Originally developed as a terminal enclosure,...