Southland Equipment Service CURTAIN WALL PARTITIONS H11138

Description
Features include: #2 Brass Tooth Grommets on 1' Centers 14 oz. Reinforced Vinyl White Top Section All Seams Double Lock Stitched Hook & Loop Fasteners Allow Adjacent Panels to be Easily Attached to One Another 20 mil. Double Polished Clear Window Section All Sections Joined Together Using Mildew/Rot Resistant Thread 14 oz. Reinforced Blue Vinyl Bottom Section Chain Weighted Lower Hem Meets NFPA-701 Fire Retardancy Standard Stock curtains ship within 24 hours Original stock curtains are available in heights of 8', 9', 10' and 12' high and widths of 6', 12' and 24'. Available only in blue bottoms, clear centers and white tops. Stock "Curtain Station" packages are also available and are designed to enclose one full 12' wide x 24' deep work stall. The Goff Curtain Wall System can be mounted directly to a ceiling, wall or suspended. For smooth, easy movement, all curtain systems come complete with a heavy duty track (16 gauge) and rollerhook system along with either suspend, wall or flush mount brackets. FOB Shipping Point. 2-Sided Station - includes one 12' and one 24' curtain 3-Sided Station - includes one 12' and two 24' curtains 4-Sided Station - includes two 12' and two 24' curtains WELDING CURTAIN WALL PARTITIONS Same as stock curtains with hardware packages except black bottom, 14 mil yellow weldview center and a white top. Blocks harmful UV light.

Suppliers

Company
Product
Description
Supplier Links
CURTAIN WALL PARTITIONS - H11138 - Southland Equipment Service
Columbia, SC, USA
CURTAIN WALL PARTITIONS
H11138
CURTAIN WALL PARTITIONS H11138
Features include: #2 Brass Tooth Grommets on 1' Centers 14 oz. Reinforced Vinyl White Top Section All Seams Double Lock Stitched Hook & Loop Fasteners Allow Adjacent Panels to be Easily Attached to One Another 20 mil. Double Polished Clear Window Section All Sections Joined Together Using Mildew/Rot Resistant Thread 14 oz. Reinforced Blue Vinyl Bottom Section Chain Weighted Lower Hem Meets NFPA-701 Fire Retardancy Standard Stock curtains ship within 24 hours Original stock curtains are available in heights of 8', 9', 10' and 12' high and widths of 6', 12' and 24'. Available only in blue bottoms, clear centers and white tops. Stock "Curtain Station" packages are also available and are designed to enclose one full 12' wide x 24' deep work stall. The Goff Curtain Wall System can be mounted directly to a ceiling, wall or suspended. For smooth, easy movement, all curtain systems come complete with a heavy duty track (16 gauge) and rollerhook system along with either suspend, wall or flush mount brackets. FOB Shipping Point. 2-Sided Station - includes one 12' and one 24' curtain 3-Sided Station - includes one 12' and two 24' curtains 4-Sided Station - includes two 12' and two 24' curtains WELDING CURTAIN WALL PARTITIONS Same as stock curtains with hardware packages except black bottom, 14 mil yellow weldview center and a white top. Blocks harmful UV light.

Features include:

  • #2 Brass Tooth Grommets on 1' Centers
  • 14 oz. Reinforced Vinyl White Top Section
  • All Seams Double Lock Stitched
  • Hook & Loop Fasteners Allow Adjacent Panels to be Easily Attached to One Another
  • 20 mil. Double Polished Clear Window Section
  • All Sections Joined Together Using Mildew/Rot Resistant Thread
  • 14 oz. Reinforced Blue Vinyl Bottom Section
  • Chain Weighted Lower Hem
  • Meets NFPA-701 Fire Retardancy Standard
  • Stock curtains ship within 24 hours

Original stock curtains are available in heights of 8', 9', 10' and 12' high and widths of 6', 12' and 24'. Available only in blue bottoms, clear centers and white tops. Stock "Curtain Station" packages are also available and are designed to enclose one full 12' wide x 24' deep work stall. The Goff Curtain Wall System can be mounted directly to a ceiling, wall or suspended. For smooth, easy movement, all curtain systems come complete with a heavy duty track (16 gauge) and rollerhook system along with either suspend, wall or flush mount brackets. FOB Shipping Point.

2-Sided Station - includes one 12' and one 24' curtain
3-Sided Station - includes one 12' and two 24' curtains
4-Sided Station - includes two 12' and two 24' curtains

WELDING CURTAIN WALL PARTITIONS


Same as stock curtains with hardware packages except black bottom, 14 mil yellow weldview center and a white top. Blocks harmful UV light.

Supplier's Site

Technical Specifications

  Southland Equipment Service
Product Category Industrial Partitions
Product Number H11138
Product Name CURTAIN WALL PARTITIONS
Partition Type Divider Curtain
Unlock Full Specs
to access all available technical data

Similar Products

Radiation Shielding Barriers and Walls -  - MarShield
Specs
Material Steel
Height 84 inch (2134 mm)
Color Beige/tan
View Details
Partitions & Dividers Proposals, 12 Comp. (18
Specs
Height 3 inch (76.2 mm)
Width 18 inch (457 mm)
Thickness 27 inch (686 mm)
View Details
Modular Weld Curtains -  - Dynatect Manufacturing, Inc.
Dynatect Manufacturing, Inc.
Specs
Partition Type Welding
Material Vinyl / PVC
Height 74.5 inch (1892 mm)
View Details
Sheet Metal / Clear Plastic Partitions -  - Cogan USA, Inc.
Specs
Partition Type Mesh
Material Steel
Height 96 inch (2438 mm)
View Details