ZGC, Inc. Kata CG-10 Camcorder Glove for JVC GY-HD Series KT VA-601-10

Description
Kata CG-10 Camcorder Glove for JVC GY-HD Series Designed for JVC GY-DV500 Camcorders. The Kata Camcorder Gloves are made from a specially engineered lamination. This non-fray lamination allows you to cut open additional slots to fit your exact working configuration. External layer of nylon elastic knit which enables ventilation and is non-abrasive to your skin. Middle layer of shock resistant advanced closed cell neoprene perforated foam prevents overheating of your camera. Internal knit layer protects the camera body. Intelligent product design includes: Yellow tabs pull to open for quick, full access to tape door, control buttons and panels (easily operated with one hand). Adjustable battery wrap to accommodate all battery sizes, also allows the use of wireless systems.Flexible VF sleeve for perfect fit in any position. Rain hood comes in a pouch which can be placed on the glove's side, rear or removed completely. Silent action Auto-Recover zippers.

Suppliers

Company
Product
Description
Supplier Links
Kata CG-10 Camcorder Glove for JVC GY-HD Series - KT VA-601-10 - ZGC, Inc.
Mountain Lakes, NJ, USA
Kata CG-10 Camcorder Glove for JVC GY-HD Series
KT VA-601-10
Kata CG-10 Camcorder Glove for JVC GY-HD Series KT VA-601-10
Kata CG-10 Camcorder Glove for JVC GY-HD Series Designed for JVC GY-DV500 Camcorders. The Kata Camcorder Gloves are made from a specially engineered lamination. This non-fray lamination allows you to cut open additional slots to fit your exact working configuration. External layer of nylon elastic knit which enables ventilation and is non-abrasive to your skin. Middle layer of shock resistant advanced closed cell neoprene perforated foam prevents overheating of your camera. Internal knit layer protects the camera body. Intelligent product design includes: Yellow tabs pull to open for quick, full access to tape door, control buttons and panels (easily operated with one hand). Adjustable battery wrap to accommodate all battery sizes, also allows the use of wireless systems.Flexible VF sleeve for perfect fit in any position. Rain hood comes in a pouch which can be placed on the glove's side, rear or removed completely. Silent action Auto-Recover zippers.

Kata CG-10 Camcorder Glove for JVC GY-HD Series
Designed for JVC GY-DV500 Camcorders.
The Kata Camcorder Gloves are made from a specially engineered lamination. This non-fray lamination allows you to cut open additional slots to fit your exact working configuration.
External layer of nylon elastic knit which enables ventilation and is non-abrasive to your skin.
Middle layer of shock resistant advanced closed cell neoprene perforated foam prevents overheating of your camera.
Internal knit layer protects the camera body.
Intelligent product design includes:
Yellow tabs pull to open for quick, full access to tape door, control buttons and panels (easily operated with one hand).
Adjustable battery wrap to accommodate all battery sizes, also allows the use of wireless systems.Flexible VF sleeve for perfect fit in any position.
Rain hood comes in a pouch which can be placed on the glove's side, rear or removed completely.
Silent action Auto-Recover zippers.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Industrial Containers
Product Number KT VA-601-10
Product Name Kata CG-10 Camcorder Glove for JVC GY-HD Series
Unlock Full Specs
to access all available technical data

Similar Products

 - 1366428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polypropylene (PP); PP
Height 6.38 inch (162 mm)
Width 9.69 inch (246 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details
Straight-Sided Open-Head UN Rated Poly Drum - DRM1059 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details