Small footprint, Big power Introducing NZXT’s new VULCAN Micro ATX gaming case, the ideal bring-your-own-compu
ter option for professional gaming LAN parties. The Vulcan maximizes power in a compact 16” x 7” x 16.6” body, which is approximately 40% smaller than the typical super full tower. Indulge in the ample space that includes advanced cooling capabilities with 2 x 120mm (one included), 1 x 200mm, 1 x 80mm, a front 120mm intake fan (included), and more space to fit up to two 350mm cards in SLI and Crossfire configurations. The durable non-slip top handle and anti-vibration rubber support idealizes portability, enabling you to easily transport your ultimate gaming machine anywhere. Features:
Durable Non-slip finished top handle for portability
Black Interior
Dual 5.25" slots and four 3.5" slots (internal and external)
Wire routing holes + extruded side panel provides extra space for cable management
Dual 8W channel fan control
Fits at least 350mm video cards like the ATI 5970
ATX PSU with removable filter + anti-vibration rubber support
Dual external watercooling cutouts
Dual top 120mm exhaust for optimal cooling
Top mounted (2x)USB, E SATA, External HD Audio + Mic
Fan LED on/off function: Turn off lights during night time use
CPU heatsink cut-out + 170mm heatsink support
Supports 200mm fan intake on side mesh (NZXT only guarantees fitment with NZXT's FN-200)
Extra large mesh holes for optimal airflow
Removable Hard drive cage
Included thumbscrews for all drives
Specifications:
MODEL
Vulcan Series
CASE TYPE
Gaming mATX Chassis
LED Color
Orange
Front panel connectors 1 x HD Audio/Mic, 2 x USB 2.0, 1 x eSATA
FRONT PANEL MATERIAL
Plastic / Steel Mesh
DIMENSIONS (W x H x D)
180mm (W) x 422.5mm (H) x 406mm (D) / 7” x 16.6” x 16”
Dimensions w/o Handle
180mm (W) x 380mm (H) x 406mm (D) / 7” x 14.9” x 16”
VGA Clearance Maximum
350mm
CPU heatsink height support
165mm (without 35mm thick side 200mm fan)
COOLING SYSTEM
FRONT, 1 X 120mm (included) REAR, 1 X 92/80mm TOP, 2 x 120mm (1 x Orange LED f
Small footprint, Big power
Introducing NZXT’s new VULCAN Micro ATX gaming case, the ideal bring-your-own-computer option for professional gaming LAN parties. The Vulcan maximizes power in a compact 16” x 7” x 16.6” body, which is approximately 40% smaller than the typical super full tower. Indulge in the ample space that includes advanced cooling capabilities with 2 x 120mm (one included), 1 x 200mm, 1 x 80mm, a front 120mm intake fan (included), and more space to fit up to two 350mm cards in SLI and Crossfire configurations. The durable non-slip top handle and anti-vibration rubber support idealizes portability, enabling you to easily transport your ultimate gaming machine anywhere.
Features:
- Durable Non-slip finished top handle for portability
- Black Interior
- Dual 5.25" slots and four 3.5" slots (internal and external)
- Wire routing holes + extruded side panel provides extra space for cable management
- Dual 8W channel fan control
- Fits at least 350mm video cards like the ATI 5970
- ATX PSU with removable filter + anti-vibration rubber support
- Dual external watercooling cutouts
- Dual top 120mm exhaust for optimal cooling
- Top mounted (2x)USB, E SATA, External HD Audio + Mic
- Fan LED on/off function: Turn off lights during night time use
- CPU heatsink cut-out + 170mm heatsink support
- Supports 200mm fan intake on side mesh (NZXT only guarantees fitment with NZXT's FN-200)
- Extra large mesh holes for optimal airflow
- Removable Hard drive cage
- Included thumbscrews for all drives
Specifications:
MODEL | Vulcan Series |
CASE TYPE | Gaming mATX Chassis |
LED Color | Orange |
Front panel connectors | 1 x HD Audio/Mic, 2 x USB 2.0, 1 x eSATA |
FRONT PANEL MATERIAL | Plastic / Steel Mesh |
DIMENSIONS (W x H x D) | 180mm (W) x 422.5mm (H) x 406mm (D) / 7” x 16.6” x 16” |
Dimensions w/o Handle | 180mm (W) x 380mm (H) x 406mm (D) / 7” x 14.9” x 16” |
VGA Clearance Maximum | 350mm |
CPU heatsink height support | 165mm (without 35mm thick side 200mm fan) |
COOLING SYSTEM | FRONT, 1 X 120mm (included)
REAR, 1 X 92/80mm
TOP, 2 x 120mm (1 x Orange LED f |