TelephoneStuff.com Ideal Stick Digital Light Meter with Case 61-681

Description
Stick lightmeter with digital & analog foot-candle readings, lux Measurement and peak hold. Features: - Wide lighting range - Remote light sensor - Cosine and color corrected - Compact and lightweight - Low battery indication - Includes carrying case - Foot candles: 20/200/2000/200000 - Lux: 20/200/2000/200000

Suppliers

Company
Product
Description
Supplier Links
Ideal Stick Digital Light Meter with Case - 61-681 - TelephoneStuff.com
Huntington Beach, CA, USA
Ideal Stick Digital Light Meter with Case
61-681
Ideal Stick Digital Light Meter with Case 61-681
Stick lightmeter with digital & analog foot-candle readings, lux Measurement and peak hold. Features: - Wide lighting range - Remote light sensor - Cosine and color corrected - Compact and lightweight - Low battery indication - Includes carrying case - Foot candles: 20/200/2000/200000 - Lux: 20/200/2000/200000

Stick lightmeter with digital & analog foot-candle readings, lux Measurement and peak hold.
Features:
- Wide lighting range
- Remote light sensor
- Cosine and color corrected
- Compact and lightweight
- Low battery indication
- Includes carrying case
- Foot candles: 20/200/2000/200000
- Lux: 20/200/2000/200000

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Industrial Containers
Product Number 61-681
Product Name Ideal Stick Digital Light Meter with Case
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - MIX CUP 4OZ GRAD. - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
 - 1218894 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polypropylene (PP); PP
Height 11.02 inch (280 mm)
Width 32.58 inch (828 mm)
View Details