TapeOnline.com Datasheets for Industrial Containers
Industrial containers are used for containing materials, shipping and storage. These containers include bags, basins, bins, boxes, buckets, crates, cylinders, drums, IBCs, tanks, and ISO containers.
Industrial Containers: Learn more
| Product Name | Notes |
|---|---|
| Bethel Plastics CD/DVD White Paper Sleeve with Plastic WindowPaper disc sleeves are an excellent product for protecting your discs in a super thin form factor. The plastic window on... | |
| Bethel Plastics White Cardboard CD/DVD Disc SleeveBethel Plastics White Cardboard sleeve holds one single CD, DVD or Blu-ray disc. Great as a quick storage or disc transportation solution, these... | |
| Bethel Plastics White Cardboard Disc MailerBethel Plastics White Cardboard Disc mailer is great for sending CD, DVD or Blu-ray discs through the mail. The sturdy cardboard keeps your disc... | |
| Bethel Plastics Woven Double Disc Sleeve for BindersBethel Plastics Woven Double Disc Sleeve for disc binders holds two discs in a single sleeve. The sleeve fits in a standard... | |
| Blair Packaging - 8-Disc Black Binder Sleeve - R3446Key Features Outside Height:9-3/4" Outside Width:9-3/4" Black 8 disc pockets Carton pack:100 | |
| Case Logic Double Sided ProSleeves Disc Sleeves- for 2 discs Product Features Double-sided ProSleeves holds up to 2 CDs , DVDs , or Blu-ray discs Can be inserted into booklet... | |
| Dupont Tyvek CD/DVD sleevesTyvek is a synthetic material manufactured by Dupont. It is a very lightweight, strong material that is resistant to liquids. Due to its strength it is... | |
| Nexpak VHS Sleeve- Black Cardboard Bottomload Window Black | |
| Nexpak VHS Sleeve- Blue Cardboard Bottomload Window Blue | |
| Nexpak VHS Sleeve- Blue Cardboard Sideload No window Blue | |
| Nexpak VHS Sleeve- Red Cardboard Bottomload Window Red | |
| Polyline Cardboard CD/DVD Sleeve Light cardboard sleeve protects disc Holds one disc Uneven opening makes disc access easy Suitable for shrinkwrapping No window Measures 5 1/16 x 4 7/8 inches... | |
| Polyline CD/DVD Vinyl Binder Sleeve- 1 disc Safety lining helps protect disc from dust and scratches 3-1/8" hole spacing compatible with 2-ring A4 binders Binder sold separately. Two disc sleeves... | |
| Polyline CD/DVD Vinyl Sleeve CD/DVD vinyl plastic sleeve with black fabric Clear with flap Holds one CD , DVD , or Blu-ray Case quantity: 500 | |
| Polyline Polypropylene CD/DVD Sleeve with short flap Fits one CD , DVD , or BD Designed for use with automatic loaders- approved for Verity and Gima Polypropylene material is more... | |
| ReBinder RePlay 2 Disc Recycled Disc SleeveThe RePlay disc sleeve is a dual-slot 100% recycled disc sleeve capable of holding 2 discs, or a single disc with liner notes.RePlay... | |
| ReBinder ReSleeve No View Recycled Disc SleeveReBinder ReSleeve is a disc sleeve made from 100% recycled material. (16pt chipboard)ReSleeve is sturdy and rigid, yet bendable, perfect for storing CD,... | |
| ReBinder ReSleeve with View Hole Recycled Disc SleeveReSleeve is made from 100% recycled FSC Certified Chipboard (85% post-consumer / 15% post-industrial). The chipboard is 16pt, bendable, and a solid... | |
| VHS sleeves have been discontinued. Limited quantities available.Nexpak VHS Sleeve- Black Cardboard Sideload No Window Black | |
| VHS sleeves have been discontinued. Limited quantities available.Nexpak VHS Sleeve- Red Cardboard Sideload No Window Red |