TapeOnline.com Datasheets for Fluorescent Lamps
Fluorescent lamps are high-efficiency lamps that use electrical discharge through low-pressure mercury vapor to produce ultraviolet (UV) energy, which is then transformed into visible light.
Fluorescent Lamps: Learn more
| Product Name | Notes |
|---|---|
| Kino Flo True Match Lamp 21" KF32 Compact - 55C-K32Kino Flo's 21" KF32 Compact is part of the True Match lamp series made to match the spectral sensitivity curves... | |
| Kino Flo True Match Safety Coated Lamp 2ft KF55 SFC - 242-k55-sKino Flo's 2ft Kino 800ma KF55 SFC is part of the True Match lamp series made to match... | |
| Kino Flo True Match Safety Coated Lamp 4ft - 488-K29-SKino Flo's 4ft Kino 800ma KF29 SFC is part of the True Match lamp series made to match the spectral... | |
| Kino Flo True Match Safety Coated Lamp 4ft KF32 - 488-K32-SThe True Match system from Kino Flo produces light that matches the spectral sensitivity of film and digital imaging... | |
| Kino Flo True Match Safety Coated Lamp 4ft KF55 - 488-K55-SThe Bi-Pin KF55 fluorescent lamp from Kino Flo is safety coated and part of the True Match line of... | |
| OSRAM Dulux L 55L/930 Fluorescent Lamp - FT55L/930OSRAM Dulux L 55L/930 Fluorescent Lamps are often used in fluorescent softbox fixtures for video production environments.This Osram lamp features a CFL... |