Sartorius Lab Instruments GmbH & Co. KG Scalable Flexel® 3D Bags

Description
Multiple manufacturing sites: High security of supply All connections extensively qualified: Safe and robust Full compliance with ISO11137: Highest sterility assurance level Standard design: Most designs available from stock Various bag sizes: High flexibility Designed to fit standard tray and Palletank®: Space saving containment systems Scalable S40 Film: Process scalability with the same product contact materials from 5 l to 3000 l Scalable Flexel® 3D Bioprocessing Bags are designed for processing and storage of small volume biopharmaceutical solutions. With a volume range of 5 L to 20 L, they are routinely used in bioresearch and process development. These bags are manufactured with very high quality standards for applications requiring remarkable levels of robustness, reliability and security. Scaling-up operations to very large volume (up to 3000 L) is straightforward starting with Scalable Flexel® 3D Bags as they are manufactured with the same S40 film, same 3D bag and same port technologies as the very large volume Flexel® 3D Bags. They are available with an extensive range of accessories for a rapid and functional deployment of a complete single-use engineered liquid handling and storage solutions in your process.

Suppliers

Company
Product
Description
Supplier Links
Göttingen, Germany
Scalable Flexel® 3D Bags
Scalable Flexel® 3D Bags
Multiple manufacturing sites: High security of supply All connections extensively qualified: Safe and robust Full compliance with ISO11137: Highest sterility assurance level Standard design: Most designs available from stock Various bag sizes: High flexibility Designed to fit standard tray and Palletank®: Space saving containment systems Scalable S40 Film: Process scalability with the same product contact materials from 5 l to 3000 l Scalable Flexel® 3D Bioprocessing Bags are designed for processing and storage of small volume biopharmaceutical solutions. With a volume range of 5 L to 20 L, they are routinely used in bioresearch and process development. These bags are manufactured with very high quality standards for applications requiring remarkable levels of robustness, reliability and security. Scaling-up operations to very large volume (up to 3000 L) is straightforward starting with Scalable Flexel® 3D Bags as they are manufactured with the same S40 film, same 3D bag and same port technologies as the very large volume Flexel® 3D Bags. They are available with an extensive range of accessories for a rapid and functional deployment of a complete single-use engineered liquid handling and storage solutions in your process.
  • Multiple manufacturing sites: High security of supply
  • All connections extensively qualified: Safe and robust
  • Full compliance with ISO11137: Highest sterility assurance level
  • Standard design: Most designs available from stock
  • Various bag sizes: High flexibility
  • Designed to fit standard tray and Palletank®: Space saving containment systems
  • Scalable S40 Film: Process scalability with the same product contact materials from 5 l to 3000 l

Scalable Flexel® 3D Bioprocessing Bags are designed for processing and storage of small volume biopharmaceutical solutions. With a volume range of 5 L to 20 L, they are routinely used in bioresearch and process development. These bags are manufactured with very high quality standards for applications requiring remarkable levels of robustness, reliability and security.
Scaling-up operations to very large volume (up to 3000 L) is straightforward starting with Scalable Flexel® 3D Bags as they are manufactured with the same S40 film, same 3D bag and same port technologies as the very large volume Flexel® 3D Bags. They are available with an extensive range of accessories for a rapid and functional deployment of a complete single-use engineered liquid handling and storage solutions in your process.

Supplier's Site

Technical Specifications

  Sartorius Lab Instruments GmbH & Co. KG
Product Category Industrial Containers
Product Name Scalable Flexel® 3D Bags
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - MIX CUP 4OZ GRAD. - Ellsworth Adhesives
Specs
Container Type Cup
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details