Akro-Mils, Inc. Bin, Economy Shelf Bin 11-7/8 x 6-5/8 x 5 30716BLACK

Description
The only small parts storage bin that can Nest & Stack, versatile bins are designed for use in multiple areas. Stacked on a shelf, workbench, or wherever you require small parts storage and organization. Help organize work areas and expand storage space without adding shelving. Bins are resistant to weak acids and alkalis. Sturdy one-piece construction is water, rust, corrosion proof and guaranteed not to break. Unique post and rib design allows bins to stack securely and nest for compact storage. Interior corners are rounded and tapered. Made in the USA; The only small parts bin that can nest and stack; Generous bin opening allows easy access to items; 15 lb. Weight Capacity
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bin, Economy Shelf Bin 11-7/8 x 6-5/8 x 5 - 30716BLACK - Akro-Mils, Inc.
Akron, OH, USA
Bin, Economy Shelf Bin 11-7/8 x 6-5/8 x 5
30716BLACK
Bin, Economy Shelf Bin 11-7/8 x 6-5/8 x 5 30716BLACK
The only small parts storage bin that can Nest & Stack, versatile bins are designed for use in multiple areas. Stacked on a shelf, workbench, or wherever you require small parts storage and organization. Help organize work areas and expand storage space without adding shelving. Bins are resistant to weak acids and alkalis. Sturdy one-piece construction is water, rust, corrosion proof and guaranteed not to break. Unique post and rib design allows bins to stack securely and nest for compact storage. Interior corners are rounded and tapered. Made in the USA; The only small parts bin that can nest and stack; Generous bin opening allows easy access to items; 15 lb. Weight Capacity

The only small parts storage bin that can Nest & Stack, versatile bins are designed for use in multiple areas. Stacked on a shelf, workbench, or wherever you require small parts storage and organization. Help organize work areas and expand storage space without adding shelving. Bins are resistant to weak acids and alkalis. Sturdy one-piece construction is water, rust, corrosion proof and guaranteed not to break. Unique post and rib design allows bins to stack securely and nest for compact storage. Interior corners are rounded and tapered. Made in the USA; The only small parts bin that can nest and stack; Generous bin opening allows easy access to items; 15 lb. Weight Capacity

Supplier's Site Datasheet
Akro-Mils 15 lb Black Industrial Grade Polymer Stacking Storage Bin - 11 7/8 in Length - 6 5/8 in Width - 5 in Height - 1 Compartments - 30716BLACK - 30716BLACK - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
Akro-Mils 15 lb Black Industrial Grade Polymer Stacking Storage Bin - 11 7/8 in Length - 6 5/8 in Width - 5 in Height - 1 Compartments - 30716BLACK
30716BLACK
Akro-Mils 15 lb Black Industrial Grade Polymer Stacking Storage Bin - 11 7/8 in Length - 6 5/8 in Width - 5 in Height - 1 Compartments - 30716BLACK 30716BLACK
R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 9 3/25 in inside length, 11 7/8 in outside length, 4 in inside width, 6 5/8 in outside width, 4 9/10 in inside height and a 5 in outside height. Products within this category come in a variety of colors; this product is black. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 15 lb. The material used in this SKU are: industrial grade polymer material.

R.S. Hughes Company carries a huge selection of facilities maintenance products including this storage bin. Dimensions are particularly important when considering purchasing a storage bin. The dimensions for this SKU include: 9 3/25 in inside length, 11 7/8 in outside length, 4 in inside width, 6 5/8 in outside width, 4 9/10 in inside height and a 5 in outside height. Products within this category come in a variety of colors; this product is black. Storage bins can stack on top of each other, hang or sit on a shelf. This particular bin is a stacking bin. Capacity can also be an important factor when purchasing this item; the capacity for this item is 15 lb. The material used in this SKU are: industrial grade polymer material.

Supplier's Site

Technical Specifications

  Akro-Mils, Inc. R. S. Hughes Company, Inc.
Product Category Industrial Containers Industrial Containers
Product Number 30716BLACK 30716BLACK
Product Name Bin, Economy Shelf Bin 11-7/8 x 6-5/8 x 5 Akro-Mils 15 lb Black Industrial Grade Polymer Stacking Storage Bin - 11 7/8 in Length - 6 5/8 in Width - 5 in Height - 1 Compartments - 30716BLACK
Container Type Bin Bin
Material Plastic; Industrial Grade Polymers Industrial Grade Polymer
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - MIX CUP 4OZ GRAD. - Ellsworth Adhesives
Specs
Container Type Cup
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details