GB grab containers can be used on their own or in conjunction with the grab ledges. The GB-A cover protects parts in the stockroom, during transport, storage and at the workplace. 4 sizes options of containers and lids available
Height = 100mm
Width = 173mm
Depth = 245mm
Colour = Black
Material = Plastic
Stackable = Yes
RS Components, Ltd. | |
---|---|
Product Category | Industrial Containers |
Product Number | 4495711 |
Material | Plastic; Plastic |