Tektronix, Inc. TTR500TRANSIT

Description
The Tektronix TTR500 Series 2-port, 2-path vector network analyzers with a choice of two models: 3GHz (RS 133-9912) or 6GHz (RS 136-9913) respectively. Frequency Range: 100 kHz to 3GHz or 6GHz. Dynamic Range: Greater than 122 dB. Trace Noise: Less than 0.008 dBrms. Output Power: -50 to +7 dBm,Full 2-port 2-path S-parameter measurement (S11, S21, S12, S22) in a variety of formats. Complete vector network analysis capability with Tektronix VectorVu-PC™ software. Built-in bias tee accessible on both ports to bias active devices. Application programming interface (API) for Microsoft Windows environment and LabView driver. Robust SCPI command interface (compatible with current VNA models) to optimize code migration. Touchstone file support (import/export) for use with Electronic Design Automation (EDA) simulation tools. Offline simulation mode for analysis of S-parameter files when disconnected from the instrument.,Integrat ing RF capabilities into the ASIC provides higher reliability. 13 watt power draw means no noisy fan, low energy consumption. Patented DSP for dynamic range improvement RS 136-9914 Transit case. RS 136-9915 Rack mount kit Series = TTR500
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 1369914 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Tektronix TTR500 Series 2-port, 2-path vector network analyzers with a choice of two models: 3GHz (RS 133-9912) or 6GHz (RS 136-9913) respectively. Frequency Range: 100 kHz to 3GHz or 6GHz. Dynamic Range: Greater than 122 dB. Trace Noise: Less than 0.008 dBrms. Output Power: -50 to +7 dBm,Full 2-port 2-path S-parameter measurement (S11, S21, S12, S22) in a variety of formats. Complete vector network analysis capability with Tektronix VectorVu-PC™ software. Built-in bias tee accessible on both ports to bias active devices. Application programming interface (API) for Microsoft Windows environment and LabView driver. Robust SCPI command interface (compatible with current VNA models) to optimize code migration. Touchstone file support (import/export) for use with Electronic Design Automation (EDA) simulation tools. Offline simulation mode for analysis of S-parameter files when disconnected from the instrument.,Integrat ing RF capabilities into the ASIC provides higher reliability. 13 watt power draw means no noisy fan, low energy consumption. Patented DSP for dynamic range improvement RS 136-9914 Transit case. RS 136-9915 Rack mount kit Series = TTR500

The Tektronix TTR500 Series 2-port, 2-path vector network analyzers with a choice of two models: 3GHz (RS 133-9912) or 6GHz (RS 136-9913) respectively.
Frequency Range: 100 kHz to 3GHz or 6GHz. Dynamic Range: Greater than 122 dB. Trace Noise: Less than 0.008 dBrms. Output Power: -50 to +7 dBm,Full 2-port 2-path S-parameter measurement (S11, S21, S12, S22) in a variety of formats. Complete vector network analysis capability with Tektronix VectorVu-PCâ„¢ software. Built-in bias tee accessible on both ports to bias active devices. Application programming interface (API) for Microsoft Windows environment and LabView driver. Robust SCPI command interface (compatible with current VNA models) to optimize code migration. Touchstone file support (import/export) for use with Electronic Design Automation (EDA) simulation tools. Offline simulation mode for analysis of S-parameter files when disconnected from the instrument.,Integrating RF capabilities into the ASIC provides higher reliability. 13 watt power draw means no noisy fan, low energy consumption. Patented DSP for dynamic range improvement
RS 136-9914 Transit case. RS 136-9915 Rack mount kit
Series = TTR500

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Industrial Containers
Product Number 1369914
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth Graduated Mix Cup Clear 1 oz - MIX CUP 1OZ GRAD - Ellsworth Adhesives
Specs
Container Type Cup
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details