Cleaner's Supply, Inc. 2" Shirt Boxes SBOX2

Description
One-piece, open-ended shirt boxes made out of high-quality coated white paperboard, easily fill from either side. Avaliable in 6 sizes. Size: 14 1/2"L x 8 1/2"W x 2"H.

Suppliers

Company
Product
Description
Supplier Links
2
Conklin, NY, USA
2" Shirt Boxes
SBOX2
2" Shirt Boxes SBOX2
One-piece, open-ended shirt boxes made out of high-quality coated white paperboard, easily fill from either side. Avaliable in 6 sizes. Size: 14 1/2"L x 8 1/2"W x 2"H.

One-piece, open-ended shirt boxes made out of high-quality coated white paperboard, easily fill from either side. Avaliable in 6 sizes. Size: 14 1/2"L x 8 1/2"W x 2"H.

Supplier's Site

Technical Specifications

  Cleaner's Supply, Inc.
Product Category Industrial Containers
Product Number SBOX2
Product Name 2" Shirt Boxes
Application Packaging
Unlock Full Specs
to access all available technical data

Similar Products

 - 1366428 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polypropylene (PP); PP
Height 6.38 inch (162 mm)
Width 9.69 inch (246 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details