Ameripack Corporation Roto Mold Case AP1616-1005

Description
Ameripack’s high quality AP1616-1005 Military Spec Roto Mold Case is covered by a lifetime warranty. This 16lb case was skillfully manufactured with 19.25x19.25x15.75 outside dimensions to craft a lightweight, yet extremely protective case. The 16x16x14.25 inside dimensions allow for safe storage and have the option for standard layered foam or custom foam inserts. Ameripack engineers and manufactures rugged, rotationally molded cases for commercial, industrial, and military shipping. The rotomolding process offers impact resistant protection, strength, and watertight packaging. Each and every one of our cases have been designed, tested and proven - in the lab and on the ground - to withstand impact, rough handling, and the elements. Our engineers have paid attention to every detail. Nowhere is that more apparent than in the cutting-edge features that come with every standard case. Ameripack offers custom foam design to fulfill any requirement and our expert staff will work with you personally to define, develop and provide the perfect solution to your packing and storage needs. All Roto Molded Shipping and Storage Containers are produced to the rigorous specifications of the Airline Transportation Association and comply with the ATA 300 Category 1 specification for 100 trip applications. These containers also conform to the specifications of many Mil-Specifications and Federal standards. Ameripack is the source for innovative solutions to many problematic areas which can be found with our competitors. Our cases are built to survive the harshest conditions on earth which helps make Ameripack the #1 choice for rotationally molded containers by the US Military, Fire and Police, as well as throughout the commercial industry. Thicker Corners Reduce Container Damage Thinner Walls Reduce Overall Weight Hinged or Removable Lid Black EM-Coated Hardware Standard Case Pictured with Standard Black Hardware, Hinged Lid, Lockable "L" Brackets in Place of 1 Latch, PRV Installed, and Molded from Blue Polyethylene Available in Black, Light Grey, Dark Grey, Blue, Red, Yellow, Orange, OD Green, Desert Tan, White, and Natural

Suppliers

Company
Product
Description
Supplier Links
Roto Mold Case - AP1616-1005 - Ameripack Corporation
Robbinsville, NJ, USA
Roto Mold Case
AP1616-1005
Roto Mold Case AP1616-1005
Ameripack’s high quality AP1616-1005 Military Spec Roto Mold Case is covered by a lifetime warranty. This 16lb case was skillfully manufactured with 19.25x19.25x15.75 outside dimensions to craft a lightweight, yet extremely protective case. The 16x16x14.25 inside dimensions allow for safe storage and have the option for standard layered foam or custom foam inserts. Ameripack engineers and manufactures rugged, rotationally molded cases for commercial, industrial, and military shipping. The rotomolding process offers impact resistant protection, strength, and watertight packaging. Each and every one of our cases have been designed, tested and proven - in the lab and on the ground - to withstand impact, rough handling, and the elements. Our engineers have paid attention to every detail. Nowhere is that more apparent than in the cutting-edge features that come with every standard case. Ameripack offers custom foam design to fulfill any requirement and our expert staff will work with you personally to define, develop and provide the perfect solution to your packing and storage needs. All Roto Molded Shipping and Storage Containers are produced to the rigorous specifications of the Airline Transportation Association and comply with the ATA 300 Category 1 specification for 100 trip applications. These containers also conform to the specifications of many Mil-Specifications and Federal standards. Ameripack is the source for innovative solutions to many problematic areas which can be found with our competitors. Our cases are built to survive the harshest conditions on earth which helps make Ameripack the #1 choice for rotationally molded containers by the US Military, Fire and Police, as well as throughout the commercial industry. Thicker Corners Reduce Container Damage Thinner Walls Reduce Overall Weight Hinged or Removable Lid Black EM-Coated Hardware Standard Case Pictured with Standard Black Hardware, Hinged Lid, Lockable "L" Brackets in Place of 1 Latch, PRV Installed, and Molded from Blue Polyethylene Available in Black, Light Grey, Dark Grey, Blue, Red, Yellow, Orange, OD Green, Desert Tan, White, and Natural

Ameripack’s high quality AP1616-1005 Military Spec Roto Mold Case is covered by a lifetime warranty. This 16lb case was skillfully manufactured with 19.25x19.25x15.75 outside dimensions to craft a lightweight, yet extremely protective case. The 16x16x14.25 inside dimensions allow for safe storage and have the option for standard layered foam or custom foam inserts.
Ameripack engineers and manufactures rugged, rotationally molded cases for commercial, industrial, and military shipping. The rotomolding process offers impact resistant protection, strength, and watertight packaging. Each and every one of our cases have been designed, tested and proven - in the lab and on the ground - to withstand impact, rough handling, and the elements. Our engineers have paid attention to every detail. Nowhere is that more apparent than in the cutting-edge features that come with every standard case. Ameripack offers custom foam design to fulfill any requirement and our expert staff will work with you personally to define, develop and provide the perfect solution to your packing and storage needs.
All Roto Molded Shipping and Storage Containers are produced to the rigorous specifications of the Airline Transportation Association and comply with the ATA 300 Category 1 specification for 100 trip applications. These containers also conform to the specifications of many Mil-Specifications and Federal standards.
Ameripack is the source for innovative solutions to many problematic areas which can be found with our competitors. Our cases are built to survive the harshest conditions on earth which helps make Ameripack the #1 choice for rotationally molded containers by the US Military, Fire and Police, as well as throughout the commercial industry.

  • Thicker Corners Reduce Container Damage
  • Thinner Walls Reduce Overall Weight
  • Hinged or Removable Lid
  • Black EM-Coated Hardware Standard
  • Case Pictured with Standard Black Hardware, Hinged Lid, Lockable "L" Brackets in Place of 1 Latch, PRV Installed, and Molded from Blue Polyethylene
  • Available in Black, Light Grey, Dark Grey, Blue, Red, Yellow, Orange, OD Green, Desert Tan, White, and Natural
Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP1616-1005
Product Name Roto Mold Case
Material Plastic; Polyethylene (PE)
Features MoistureBarrier; MoistureResistant
Application General; MilSpec; Shipping
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - MIX CUP 17OZ GRAD. - Ellsworth Adhesives
Specs
Container Type Cup
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hinged Containers - CVC-2.00-1/2-TC - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5300 inch (13.46 mm)
Width 1.81 inch (45.97 mm)
View Details