Ameripack Corporation Aquapac Large VHF Classic Case AP-AQUA-244

Description
244 Large VHF Classic Case - Use your VHF radio in all conditions! Protect it with the Aquapac waterproof VHF case. Features: Suitable for both left-and right-hand antenna radios Guaranteed submersible to 15ft/5m and keeps out the dust and sand Use your radio normally in the case as sound and signal pass right through the case material The airtight seal means your radio will float safely if dropped in water Covered with a 3-year warranty 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Easier to operate the controls of your radio through the slightly softer more malleable material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Neck cord for attaching to your belt, your boat, or anywhere else you might need it. Maximum Dimensions of items to fit inside the case: Circumference 7.6in/195mm Length 7in/175mm

Suppliers

Company
Product
Description
Supplier Links
Aquapac Large VHF Classic Case - AP-AQUA-244 - Ameripack Corporation
Robbinsville, NJ, USA
Aquapac Large VHF Classic Case
AP-AQUA-244
Aquapac Large VHF Classic Case AP-AQUA-244
244 Large VHF Classic Case - Use your VHF radio in all conditions! Protect it with the Aquapac waterproof VHF case. Features: Suitable for both left-and right-hand antenna radios Guaranteed submersible to 15ft/5m and keeps out the dust and sand Use your radio normally in the case as sound and signal pass right through the case material The airtight seal means your radio will float safely if dropped in water Covered with a 3-year warranty 100% PVC-Free -100% Recyclable Suitable for use in all climates -case is fully functional between +122 F to -40 F Easier to operate the controls of your radio through the slightly softer more malleable material New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart. Supplied with: Neck cord for attaching to your belt, your boat, or anywhere else you might need it. Maximum Dimensions of items to fit inside the case: Circumference 7.6in/195mm Length 7in/175mm

244 Large VHF Classic Case - Use your VHF radio in all conditions! Protect it with the Aquapac waterproof VHF case.

Features:

  • Suitable for both left-and right-hand antenna radios
  • Guaranteed submersible to 15ft/5m and keeps out the dust and sand
  • Use your radio normally in the case as sound and signal pass right through the case material
  • The airtight seal means your radio will float safely if dropped in water
  • Covered with a 3-year warranty

100% PVC-Free -100% Recyclable

  • Suitable for use in all climates -case is fully functional between +122 F to -40 F
  • Easier to operate the controls of your radio through the slightly softer more malleable material
  • New material has a greater tensile strength, meaning it's even more difficult to tear or rip apart.

Supplied with:

  • Neck cord for attaching to your belt, your boat, or anywhere else you might need it.

Maximum Dimensions of items to fit inside the case: Circumference 7.6in/195mm Length 7in/175mm

Supplier's Site

Technical Specifications

  Ameripack Corporation
Product Category Industrial Containers
Product Number AP-AQUA-244
Product Name Aquapac Large VHF Classic Case
Container Type Bag
Material PVC
Features MoistureResistant
Application General
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - MIX CUP 17OZ GRAD. - Ellsworth Adhesives
Specs
Container Type Cup
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Hinged Containers - CVC-1.50-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.44 inch (61.98 mm)
Width 1.4 inch (35.56 mm)
View Details