AkroBin, 18" x 16-1/2" x 11" heavy-duty hanging and Stacking bins for storage and orgainzation. For use with louvered panel hanging systems, rail hanging systems, and carts. Colored bins made from durable industrial-grade polymers. Ships 3 per carton. Unaffected by weak acids or alkalis. Available in Red, Yellow, Blue, Green, Stone, Black and Clear. Made in the USA; Anti-slide stop prevents stacked bins from shifting forward; Full-width hanger lip supports bin on hanging system; 75 lb. Weight Capacity
Akro-Mils, Inc. | |
---|---|
Product Category | Industrial Containers |
Product Number | 30270STONE |
Product Name | Bin, AkroBin 18 x 16-1/2 x 11, Stone |
Container Type | Bin |
Material | Plastic; Industrial Grade Polymers |
Application | General |