SensoPart Autocollimation photoelectric retro-reflective sensor FR 25-RGO2-PNSL-K4

Description
Autocollimation principle: reliable and precise detection from a range of 0 mm Precise detection, even through narrow openings and drilled holes Compact miniature housings for installation in the smallest of spaces Simple operation via electronic Teach-in button or control input Robust glass-fibre-reinforc ed plastic housings

Suppliers

Company
Product
Description
Supplier Links
Autocollimation photoelectric retro-reflective sensor - FR 25-RGO2-PNSL-K4 - SensoPart
Bingham Farms, MI, United States
Autocollimation photoelectric retro-reflective sensor
FR 25-RGO2-PNSL-K4
Autocollimation photoelectric retro-reflective sensor FR 25-RGO2-PNSL-K4
Autocollimation principle: reliable and precise detection from a range of 0 mm Precise detection, even through narrow openings and drilled holes Compact miniature housings for installation in the smallest of spaces Simple operation via electronic Teach-in button or control input Robust glass-fibre-reinforc ed plastic housings
  • Autocollimation principle: reliable and precise detection from a range of 0 mm
  • Precise detection, even through narrow openings and drilled holes
  • Compact miniature housings for installation in the smallest of spaces
  • Simple operation via electronic Teach-in button or control input
  • Robust glass-fibre-reinforced plastic housings
Supplier's Site

Technical Specifications

  SensoPart
Product Category Photoelectric Sensors
Product Number FR 25-RGO2-PNSL-K4
Product Name Autocollimation photoelectric retro-reflective sensor
Operation Distance 0.0 to 78.74 inch (0.0 to 2000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-M30B-PS-K-L-PA - Festo Corporation
Specs
Sensor Technology Inductive Proximity Sensor
Operation Distance 0.3937 inch (10 mm)
Repeatability 7.87 mils (200 µm)
View Details
18 mm Plastic DC Photoelectric Sensor - S4301 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
confocalDT Confocal Displacement Sensor - IFS 2405-10 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.3937 inch (10 mm)
Operating Temperature 50 to 122 F (10 to 50 C)
View Details