Selecta Products Occupancy Sensor/Switch WSP101-LA

Description
" OCCUPANCY/VACANCY SENSOR WITH RELAY TYPE 1.76 INCH W X 1.83 INCH D X 2.73 INCH H SIZE LIGHT ALMOND FINISH UL (CANADA AND US) APPROVAL COMMERCIAL, OFFICE, CONFERENCE ROOM, REST ROOM, LUNCH/BREAK ROOM, CLASS ROOM, UNIQUE AREA APPLICATION 120/230/277 VAC AT 50/60 HZ VOLTAGE RATING WALL MOUNTING NEUTRAL WIRE TERMINAL TYPE 0 TO 800 W AT 120 VAC (BALLAST/TUNGSTEN), 0 TO 1200 W AT 277 VAC (BALLAST), 1/6 HP AT 120 VAC LOAD RATING 180 DEG FIELD OF VIEW PASSIVE INFRARED SENSOR TYPE 1050 SQ FT, 35 FT X 30 FT (MAJOR MOTION), 20 FT X 15 FT (MINOR MOTION) AREA COVERAGE INCANDESCENT/FLUORES CENT/COMPACT FLUORESCENT/MLV/ELV/ MOTOR/BALLAST/TUNGST EN LOAD TYPE 5/10/15/20/25/30 MIN (FIXED) TIME DELAY APPLICABLE STANDARD NEMA WD-1/WD-6 SENSITIVITY ADJUSTMENT PIR (HIGH/LOW) "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Occupancy Sensor/Switch - WSP101-LA - Selecta Products
Tehachapi, CA, USA
Occupancy Sensor/Switch
WSP101-LA
Occupancy Sensor/Switch WSP101-LA
" OCCUPANCY/VACANCY SENSOR WITH RELAY TYPE 1.76 INCH W X 1.83 INCH D X 2.73 INCH H SIZE LIGHT ALMOND FINISH UL (CANADA AND US) APPROVAL COMMERCIAL, OFFICE, CONFERENCE ROOM, REST ROOM, LUNCH/BREAK ROOM, CLASS ROOM, UNIQUE AREA APPLICATION 120/230/277 VAC AT 50/60 HZ VOLTAGE RATING WALL MOUNTING NEUTRAL WIRE TERMINAL TYPE 0 TO 800 W AT 120 VAC (BALLAST/TUNGSTEN), 0 TO 1200 W AT 277 VAC (BALLAST), 1/6 HP AT 120 VAC LOAD RATING 180 DEG FIELD OF VIEW PASSIVE INFRARED SENSOR TYPE 1050 SQ FT, 35 FT X 30 FT (MAJOR MOTION), 20 FT X 15 FT (MINOR MOTION) AREA COVERAGE INCANDESCENT/FLUORES CENT/COMPACT FLUORESCENT/MLV/ELV/ MOTOR/BALLAST/TUNGST EN LOAD TYPE 5/10/15/20/25/30 MIN (FIXED) TIME DELAY APPLICABLE STANDARD NEMA WD-1/WD-6 SENSITIVITY ADJUSTMENT PIR (HIGH/LOW) "

"

  • OCCUPANCY/VACANCY SENSOR WITH RELAY TYPE
  • 1.76 INCH W X 1.83 INCH D X 2.73 INCH H SIZE
  • LIGHT ALMOND FINISH
  • UL (CANADA AND US) APPROVAL
  • COMMERCIAL, OFFICE, CONFERENCE ROOM, REST ROOM, LUNCH/BREAK ROOM, CLASS ROOM, UNIQUE AREA APPLICATION
  • 120/230/277 VAC AT 50/60 HZ VOLTAGE RATING
  • WALL MOUNTING
  • NEUTRAL WIRE TERMINAL TYPE
  • 0 TO 800 W AT 120 VAC (BALLAST/TUNGSTEN), 0 TO 1200 W AT 277 VAC (BALLAST), 1/6 HP AT 120 VAC LOAD RATING
  • 180 DEG FIELD OF VIEW
  • PASSIVE INFRARED SENSOR TYPE
  • 1050 SQ FT, 35 FT X 30 FT (MAJOR MOTION), 20 FT X 15 FT (MINOR MOTION) AREA COVERAGE
  • INCANDESCENT/FLUORESCENT/COMPACT FLUORESCENT/MLV/ELV/MOTOR/BALLAST/TUNGSTEN LOAD TYPE
  • 5/10/15/20/25/30 MIN (FIXED) TIME DELAY
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • SENSITIVITY ADJUSTMENT PIR (HIGH/LOW)

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Photoelectric Sensors
Product Number WSP101-LA
Product Name Occupancy Sensor/Switch
Beam Type Infrared
Unlock Full Specs
to access all available technical data

Similar Products

18mm DC Stainless Steel
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.6299 inch (16 mm)
View Details
Safety Light Barrier - SLB440 - Schmersal Inc.
Specs
Operation Distance 591 inch (15000 mm)
Operating Temperature -22 to 122 F (-30 to 50 C)
Power Requirements DC Powered
View Details
IP69k Inductive Washdown Sensor -  - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details