The CY series of photoelectric sensors has an M18 thread size for convenient mounting. Its IP67 construction allow for installation in tough environments and can be washed down with water. In addition, it has strong resistance against vibration. The connector also has IP67 protection.
Sensor Style = Barrel
Detection Type = Diffuse
Detection Range = 100 mm
Output Type = NPN
Electrical Connection = 2m Cable
Maximum DC Voltage = 24V
Optical Technology = Photoelectric Array
Light Source = Infrared LED
IP Rating = IP67
Maximum Current = 35 mA
Reflective, Diffuse Optical Sensor 3.937" (100mm) NPN - Open Collector
RS Components, Ltd. | DigiKey | |
---|---|---|
Product Category | Photoelectric Sensors | Photoelectric Sensors |
Product Number | 8128260 | 1110-1429-ND |
Product Name | Photoelectric, Industrial | |
Body Shape | Threaded Barrel | |
Operation Distance | 3.94 inch (100 mm) | 3.94 inch (100 mm) |
Optical Technology Type | Diffuse | Diffuse |