The CY series of photoelectric sensors has an M18 thread size for convenient mounting. Its IP67 construction allow for installation in tough environments and can be washed down with water. In addition, it has strong resistance against vibration. The connector also has IP67 protection.
Sensor Style = Barrel
Detection Type = Through Beam (Emitter and Receiver)
Detection Range = 12 m
Electrical Connection = 2m Cable
Maximum AC Voltage = 240V
Optical Technology = Phototransistor
Light Source = Infrared LED
IP Rating = IP67
Maximum Current = 200 mA
Response Time = 20 ms
Through-Beam Optical Sensor 472.4" (12m) 39.4' Dark-On
PHOTOELECTRIC SENSOR, 0M TO 12M, AC DARK-ON; Sensor Output:AC DO; Sensing Range Max:12m; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:200mA; Product Range:-; Sensing Mode:Through-Beam RoHS Compliant: Yes
RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Photoelectric Sensors | Photoelectric Sensors | Photoelectric Sensors |
Product Number | 8089146 | 1110-1809-ND | 25H8996 |
Product Name | Photoelectric, Industrial | Photoelectric Sensor, 0M To 12M, Ac Dark-On; Sensor Output Panasonic | |
Body Shape | Threaded Barrel | ||
Operation Distance | 472 inch (12000 mm) | 472 inch (11999 mm) | 472 inch (12000 mm) |
Optical Technology Type | Through Beam | Through Beam | |
Electrical Connection | 2m Cable |