Turck Banner Ltd. Q85VR3LP-T9

Description
The Turck Banner Q85 series opposed-mode sensors are an economical opposed-mode sensor that is in rugged design that exceeds NEMA-6P and IEC 67 standards.The Q85 series of sensors operate from 24 to 240VAC or 12 to 240VDC and are totally self-contained. Option choice of models with basic ON/OFF output or 8-function programmable timing logic. Available options include opposed, polarized retroreflective and diffuse sensing modes. Provides wiring chamber with two conduit entrances for wiring ease and mounting versatility Sensor Style = Block Detection Type = Retro-Reflective Detection Range = 8 cm - 4.6 m Output Type = SPDT Electrical Connection = Cable Maximum AC Voltage = 240V Maximum DC Voltage = 240V Optical Technology = Visible Red LED Light Source = LED IP Rating = IP67
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8423408 - RS Components, Ltd.
Corby, Northants, United Kingdom
The Turck Banner Q85 series opposed-mode sensors are an economical opposed-mode sensor that is in rugged design that exceeds NEMA-6P and IEC 67 standards.The Q85 series of sensors operate from 24 to 240VAC or 12 to 240VDC and are totally self-contained. Option choice of models with basic ON/OFF output or 8-function programmable timing logic. Available options include opposed, polarized retroreflective and diffuse sensing modes. Provides wiring chamber with two conduit entrances for wiring ease and mounting versatility Sensor Style = Block Detection Type = Retro-Reflective Detection Range = 8 cm - 4.6 m Output Type = SPDT Electrical Connection = Cable Maximum AC Voltage = 240V Maximum DC Voltage = 240V Optical Technology = Visible Red LED Light Source = LED IP Rating = IP67

The Turck Banner Q85 series opposed-mode sensors are an economical opposed-mode sensor that is in rugged design that exceeds NEMA-6P and IEC 67 standards.The Q85 series of sensors operate from 24 to 240VAC or 12 to 240VDC and are totally self-contained.
Option choice of models with basic ON/OFF output or 8-function programmable timing logic. Available options include opposed, polarized retroreflective and diffuse sensing modes. Provides wiring chamber with two conduit entrances for wiring ease and mounting versatility
Sensor Style = Block
Detection Type = Retro-Reflective
Detection Range = 8 cm - 4.6 m
Output Type = SPDT
Electrical Connection = Cable
Maximum AC Voltage = 240V
Maximum DC Voltage = 240V
Optical Technology = Visible Red LED
Light Source = LED
IP Rating = IP67

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Photoelectric Sensors
Product Number 8423408
Body Shape Rectangular
Unlock Full Specs
to access all available technical data

Similar Products

18 mm Plastic AC Photoelectric Sensor - S4251 - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 98.43 inch (2500 mm)
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Safety Light Barrier - SLB240 - Schmersal Inc.
Specs
Operation Distance 591 inch (15000 mm)
Operating Temperature -22 to 122 F (-30 to 50 C)
Power Requirements DC Powered
View Details
Miniature Cylindrical Photoelectric Sensors - Series 1040 / 1050 - Locon Sensor Systems, Inc.
Specs
Body Shape Cylindrical; Threaded Barrel (optional feature)
Operation Distance 1.97 to 9.84 inch (50 to 250 mm)
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details