Pepperl+Fuchs SE 3RG7122-3BG00-PF

Description
Optical proximity switch. M12 design. Setting via potentiometer. Brightness or darkness switching. Cable and connector version Sensor Style = Barrel Detection Type = Through Beam (Emitter) Detection Range = 4 m Electrical Connection = 4-Pin M12 Connector Maximum DC Voltage = 36V Optical Technology = Photodiode Light Source = LED IP Rating = IP67 Maximum Current = 200 mA Response Time = 0.5 ms
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 6105561 - RS Components, Ltd.
Corby, Northants, United Kingdom
Optical proximity switch. M12 design. Setting via potentiometer. Brightness or darkness switching. Cable and connector version Sensor Style = Barrel Detection Type = Through Beam (Emitter) Detection Range = 4 m Electrical Connection = 4-Pin M12 Connector Maximum DC Voltage = 36V Optical Technology = Photodiode Light Source = LED IP Rating = IP67 Maximum Current = 200 mA Response Time = 0.5 ms

Optical proximity switch. M12 design. Setting via potentiometer. Brightness or darkness switching. Cable and connector version
Sensor Style = Barrel
Detection Type = Through Beam (Emitter)
Detection Range = 4 m
Electrical Connection = 4-Pin M12 Connector
Maximum DC Voltage = 36V
Optical Technology = Photodiode
Light Source = LED
IP Rating = IP67
Maximum Current = 200 mA
Response Time = 0.5 ms

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Photoelectric Sensors
Product Number 6105561
Body Shape Threaded Barrel
Unlock Full Specs
to access all available technical data

Similar Products

RightSight Photosensor - 42EF-B1SFBC-G4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Width 7.1 inch (180 mm)
View Details
Photoelectric Sensor E3ZT with Teach-in function - IMS.PE.E3ZT - Intellisense Microelectronics Ltd.
Specs
Body Shape Rectangular
Operation Distance 39.37 inch (1000 mm)
Optical Technology Type Retroreflective; Diffuse
View Details
confocalDT Confocal Miniature Sensor - IFS 2402-1.5 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.0591 inch (1.5 mm)
Operating Temperature 50 to 122 F (10 to 50 C)
View Details
 - 7295176 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Shape Rectangular
Operation Distance 787 inch (20000 mm)
Optical Technology Type Through Beam
View Details