High Pressure, High Temperature Washdown and Cleaning Chemicals Resistant ideal for the for the food and beverage industry.
Innovative ferromagnetic teach for easy sensor programming. Smooth barrel design â free of threads and seams â minimizes the accumulation of undesired particles and allows for fast and thorough cleanup. Ideal for food and beverage industry. Extended temperature operating range. Robust 18 mm stainless steel 316L enclosure with laser etched markings. Two teach modes: standard and precision. Teach lockout feature prevents unauthorized users from changing the settings. Input to disable light source emitter. IP69K rated
Sensor Style = Barrel
Detection Type = Diffuse
Detection Range = 100 mm
Output Type = PNP
Maximum DC Voltage = 30V
Optical Technology = Phototransistor
Light Source = LED
IP Rating = IP69K
Maximum Current = 100 mA
Response Time = 1.25 ms
RS Components, Ltd. | |
---|---|
Product Category | Photoelectric Sensors |
Product Number | 7141565 |
Body Shape | Threaded Barrel |