RS Components, Ltd. 7018244

Description
RS Pro inductive sensors offer precise detection, long-term reliability and high accuracy. The sensors are completely encapsulated, which greatly increases shock and vibration resistance. IP67 Nickel brass housing with PBT sensing face . Embeddable . LED indication . Operating temperature range –25 → +70°C. Overload protection. EN60947-5-2 Body Style = Barrel Thread Size = M18 x 1 Output Type = PNP Detection Range = 5 mm Terminal Type = M12 Connector Supply Voltage = 10 - 30 V dc Length = 69mm Maximum DC Voltage = 30V Mounting Type = Flush Mount IP Rating = IP67
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 7018244 - RS Components, Ltd.
Corby, Northants, United Kingdom
RS Pro inductive sensors offer precise detection, long-term reliability and high accuracy. The sensors are completely encapsulated, which greatly increases shock and vibration resistance. IP67 Nickel brass housing with PBT sensing face . Embeddable . LED indication . Operating temperature range –25 → +70°C. Overload protection. EN60947-5-2 Body Style = Barrel Thread Size = M18 x 1 Output Type = PNP Detection Range = 5 mm Terminal Type = M12 Connector Supply Voltage = 10 - 30 V dc Length = 69mm Maximum DC Voltage = 30V Mounting Type = Flush Mount IP Rating = IP67

RS Pro inductive sensors offer precise detection, long-term reliability and high accuracy. The sensors are completely encapsulated, which greatly increases shock and vibration resistance.
IP67 Nickel brass housing with PBT sensing face . Embeddable . LED indication . Operating temperature range –25 → +70°C. Overload protection. EN60947-5-2
Body Style = Barrel
Thread Size = M18 x 1
Output Type = PNP
Detection Range = 5 mm
Terminal Type = M12 Connector
Supply Voltage = 10 - 30 V dc
Length = 69mm
Maximum DC Voltage = 30V
Mounting Type = Flush Mount
IP Rating = IP67

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 7018244
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

 - 1348329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 inch (1 mm)
View Details
 - 1348354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Shape Rectangular
Operation Distance 3.94 to 236 inch (100 to 6000 mm)
Optical Technology Type Retroreflective
View Details
 - 7141619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
 - 1215831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details