Banner Engineering Corp. Photoelectric, Industrial QS186EV

Description
Through-Beam Optical Sensor 787.402" (20m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 2170-QS186EV-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
2170-QS186EV-ND
Photoelectric, Industrial 2170-QS186EV-ND
Through-Beam Optical Sensor 787.402" (20m)

Through-Beam Optical Sensor 787.402" (20m)

Supplier's Site Datasheet
Photoelectric Sensor, 20M, 30Vdc; Sensing Range Max Banner Engineering - 78X7538 - Newark, An Avnet Company
Chicago, IL, United States
Photoelectric Sensor, 20M, 30Vdc; Sensing Range Max Banner Engineering
78X7538
Photoelectric Sensor, 20M, 30Vdc; Sensing Range Max Banner Engineering 78X7538
PHOTOELECTRIC SENSOR, 20M, 30VDC; Sensing Range Max:20m; Sensing Method:Opposed; Sensor Output:-; Product Range:WORLD-BEAM QS18 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

PHOTOELECTRIC SENSOR, 20M, 30VDC; Sensing Range Max:20m; Sensing Method:Opposed; Sensor Output:-; Product Range:WORLD-BEAM QS18 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 2170-QS186EV-ND 78X7538
Product Name Photoelectric, Industrial Photoelectric Sensor, 20M, 30Vdc; Sensing Range Max Banner Engineering
Operation Distance 787 inch (20000 mm) 787 inch (20000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Proximity sensor - SIEN-M18NB-PO-S-L - Festo Corporation
Specs
Operation Distance 0.3150 inch (8 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 2 kHz
View Details
5 mm Diameter Inductive Sensor with Increased Sensing Distance - S3900 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details
confocalDT Confocal Displacement Sensor - IFS 2405-10 - Micro-Epsilon Group
Specs
Body Shape Cylindrical
Operation Distance 0.3937 inch (10 mm)
Operating Temperature 50 to 122 F (10 to 50 C)
View Details