Through-Beam Optical Sensor 196.85' (60m)
PHOTOELECTRIC SENSOR; Sensing Range Max:60m; Sensing Method:Opposed; Sensor Output:-; Product Range:QS30 Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Body Material:ABS; Output Current:100mA RoHS Compliant: Yes
DigiKey | Newark, An Avnet Company | |
---|---|---|
Product Category | Photoelectric Sensors | Photoelectric Sensors |
Product Number | 2170-QS30E-ND | 34K9502 |
Product Name | Photoelectric, Industrial | Photoelectric Sensor; Sensing Range Max Banner Engineering |
Operation Distance | 2362 inch (60000 mm) | 2362 inch (60000 mm) |
Operating Temperature | -4 to 158 F (-20 to 70 C) | |
Optical Technology Type | Through Beam |