PHOTO SENSOR, TIME OF FLIGHT, 1M, NPN; Sensing Range Max:1m; Sensing Method:Time of Flight; Sensor Output:NPN; Product Range:E3AS-F Series; Connection Method:Cable; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V RoHS Compliant: Yes
Newark, An Avnet Company | |
---|---|
Product Category | Photoelectric Sensors |
Product Number | 51AH5422 |
Product Name | Photo Sensor, Time Of Flight, 1M, Npn; Sensing Range Max Omron Industrial Automation |
Operation Distance | 39.37 inch (1000 mm) |