Intellisense Microelectronics Ltd. Datasheets for Liquid Level Sensors

Liquid level sensors are used to detect liquid levels or interfaces between liquids such as oil and water or liquids and solids. 
Liquid Level Sensors: Learn more

Product Name Notes
Optical liquid level switches use the light reflection principle in the prism to detect whether there is liquid at the installation position of the sensor.These optical level sensors are compact,...
The electro-optical level sensor is used to monitor the level of liquids. The model LLS.ELS1150 is an enhanced electro-optical level switch from IMS sensors. This series utilize IMS advanced photoelectric...
The LLS.DTM12 series optical liquid level switch is a low cost single point level sensor designed for semitransparent, clear, and low viscosity liquids. The sensor is available in Trogamid or...
The optical liquid level switch consists of an infrared LED and a receiver. In air, the light beam from the infrared LED is reflected back into the receiver. When rising...