Eaton Corporation - Sensors 70 Series 1179A-6501 - 1279A-6501

Description
High Performance Modular Sensors to Solve the Toughest Sensing Problems The Cutler-Hammer 70 Series by Eaton's electrical business offers a wide choice of sensor heads, control units, output devices, logic modules, and accessories to solve virtually any problem. Sensor Heads are connected by cables to the control unit, and can be mounted up to 1000 ft. away. They are available in thru-beam, reflex, diffuse reflective, fiber optic, Curtain-of-Light and slot-style optical modes. Self-Contained Control Units are available in 4 circuitry types and work with all sensor heads unless noted. Output devices (required for all but Analog) and optional logic modules are contained in a sealed enclosure. Standard: General purpose control. High Power: 3 times the power of the standard control unit in normal gain mode and 27 times in high gain mode. Gain modes are switch selectable. Differential: Compares the signal from 2 separate sensor heads via direct analog signal subtraction. The output is activated when sensor "A" receives more signal than "B." Cannot be used with the 1471A-6501 Curtain-of-Light sensor head. Analog: Provides a voltage level output proportional to the amount of light received. Most commonly used with the 1471A-6501 Curtain-of-Light sensor head. Product Features Modular design allows you to customize a sensor to solve any application problem Control units feature a variety of capabilities and housings Logic modules provide added functions including time delays, one-shot outputs and stopped motion detection A variety of output devices available for switching AC or DC loads from a few milliamps to 10 Amps Unique Curtain-of-Light Sensor Head is ideal for web loop control (when used with the analog control unit) and detection of small parts (when used with 8171B control unit and low contrast module) Slot Sensor Head combined with the DIN Rail Mount Control Unit is an easy solution for web guiding or centering applications Standard: General Purpose Control Unit Enhanced: Time-delay and one shot functions available Standard: General purpose control unit Enhanced: Time-delay and oneshot functions available Modular Control Units are compact, plug-replaceable units designed for dry locations or mounting within a separate enclosure. An LED indicator provides alignment and beam status. Optional output devices and logic modules are available as separate modular units. The DIN Rail Mount Control Unit is an analog control unit that provides a voltage output signal which varies proportional to target movement, position or translucence. It is ideal for use with the 1372A-6501 slot sensor head for web guiding or centering.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Modular Sensors to Solve the Toughest Sensing Problems The Cutler-Hammer 70 Series by Eaton's electrical business offers a wide choice of sensor heads, control units, output devices, logic modules, and accessories to solve virtually any problem. Sensor Heads are connected by cables to the control unit, and can be mounted up to 1000 ft. away. They are available in thru-beam, reflex, diffuse reflective, fiber optic, Curtain-of-Light and slot-style optical modes. Self-Contained Control Units are available in 4 circuitry types and work with all sensor heads unless noted. Output devices (required for all but Analog) and optional logic modules are contained in a sealed enclosure. Standard: General purpose control. High Power: 3 times the power of the standard control unit in normal gain mode and 27 times in high gain mode. Gain modes are switch selectable. Differential: Compares the signal from 2 separate sensor heads via direct analog signal subtraction. The output is activated when sensor "A" receives more signal than "B." Cannot be used with the 1471A-6501 Curtain-of-Light sensor head. Analog: Provides a voltage level output proportional to the amount of light received. Most commonly used with the 1471A-6501 Curtain-of-Light sensor head. Product Features Modular design allows you to customize a sensor to solve any application problem Control units feature a variety of capabilities and housings Logic modules provide added functions including time delays, one-shot outputs and stopped motion detection A variety of output devices available for switching AC or DC loads from a few milliamps to 10 Amps Unique Curtain-of-Light Sensor Head is ideal for web loop control (when used with the analog control unit) and detection of small parts (when used with 8171B control unit and low contrast module) Slot Sensor Head combined with the DIN Rail Mount Control Unit is an easy solution for web guiding or centering applications Standard: General Purpose Control Unit Enhanced: Time-delay and one shot functions available Standard: General purpose control unit Enhanced: Time-delay and oneshot functions available Modular Control Units are compact, plug-replaceable units designed for dry locations or mounting within a separate enclosure. An LED indicator provides alignment and beam status. Optional output devices and logic modules are available as separate modular units. The DIN Rail Mount Control Unit is an analog control unit that provides a voltage output signal which varies proportional to target movement, position or translucence. It is ideal for use with the 1372A-6501 slot sensor head for web guiding or centering.

High Performance Modular Sensors to Solve the Toughest Sensing Problems

The Cutler-Hammer 70 Series by Eaton's electrical business offers a wide choice of sensor heads, control units, output devices, logic modules, and accessories to solve virtually any problem.

Sensor Heads are connected by cables to the control unit, and can be mounted up to 1000 ft. away. They are available in thru-beam, reflex, diffuse reflective, fiber optic, Curtain-of-Light and slot-style optical modes.

Self-Contained Control Units are available in 4 circuitry types and work with all sensor heads unless noted. Output devices (required for all but Analog) and optional logic modules are contained in a sealed enclosure.

  • Standard: General purpose control.
  • High Power: 3 times the power of the standard control unit in normal gain mode and 27 times in high gain mode. Gain modes are switch selectable.
  • Differential: Compares the signal from 2 separate sensor heads via direct analog signal subtraction. The output is activated when sensor "A" receives more signal than "B." Cannot be used with the 1471A-6501 Curtain-of-Light sensor head.
  • Analog: Provides a voltage level output proportional to the amount of light received. Most commonly used with the 1471A-6501 Curtain-of-Light sensor head.

Product Features

  • Modular design allows you to customize a sensor to solve any application problem
  • Control units feature a variety of capabilities and housings
  • Logic modules provide added functions including time delays, one-shot outputs and stopped motion detection
  • A variety of output devices available for switching AC or DC loads from a few milliamps to 10 Amps
  • Unique Curtain-of-Light Sensor Head is ideal for web loop control (when used with the analog control unit) and detection of small parts (when used with 8171B control unit and low contrast module)
  • Slot Sensor Head combined with the DIN Rail Mount Control Unit is an easy solution for web guiding or centering applications
  • Standard: General Purpose Control Unit
  • Enhanced: Time-delay and one shot functions available
  • Standard: General purpose control unit
  • Enhanced: Time-delay and oneshot functions available

Modular Control Units are compact, plug-replaceable units designed for dry locations or mounting within a separate enclosure. An LED indicator provides alignment and beam status. Optional output devices and logic modules are available as separate modular units.

The DIN Rail Mount Control Unit is an analog control unit that provides a voltage output signal which varies proportional to target movement, position or translucence. It is ideal for use with the 1372A-6501 slot sensor head for web guiding or centering.

Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation - Sensors
Product Category Photoelectric Sensors
Product Number 1179A-6501 - 1279A-6501
Product Name 70 Series
Body Shape Threaded Barrel
Operation Distance ? to 180 inch (? to 4572 mm)
Operating Temperature -40 to 149 F (-40 to 65 C)
Optical Technology Type Through Beam
Unlock Full Specs
to access all available technical data

Similar Products

Fibre optic through-beam sensor - E20062 - ifm electronic gmbh
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
Optical Technology Type Through Beam
Length 23.62 inch (600 mm)
View Details
Extra Pressure Inductive Proximity Sensors -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel (optional feature)
Operation Distance 0.0315 to 0.0984 inch (0.8000 to 2.5 mm)
View Details
Ultrasonic Sensors - LL10-1AC01 - TE Connectivity
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operating Temperature -22 to 176 F (-30 to 80 C)
Length 12 inch (305 mm)
View Details
Photoelectric Mini Slot Sensor PM-U5 - IMS.PE.PM-U25 - Intellisense Microelectronics Ltd.
Specs
Body Shape Slot
Operation Distance 0.2362 inch (6 mm)
Optical Technology Type Through Beam
View Details