Eaton Corporation Block/Rectangular Photoelectric Through Beam Source 1141D-6501

Description
CAST ALUMINUM MATERIAL 20 SERIES PHOTOELECTRIC SENSOR USED ON NEMA 3/4/6/12/13 ENCLOSURE 200/700 FT SENSING DISTANCE APPROVAL UL, CSA OPERATING TEMPERATURE -4 TO 131 DEG F RMS VOLTAGE 95 TO 130 V AT 50/60HZ
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Block/Rectangular Photoelectric Through Beam Source - 1141D-6501 - Eaton Corporation
Cleveland, OH, USA
Block/Rectangular Photoelectric Through Beam Source
1141D-6501
Block/Rectangular Photoelectric Through Beam Source 1141D-6501
CAST ALUMINUM MATERIAL 20 SERIES PHOTOELECTRIC SENSOR USED ON NEMA 3/4/6/12/13 ENCLOSURE 200/700 FT SENSING DISTANCE APPROVAL UL, CSA OPERATING TEMPERATURE -4 TO 131 DEG F RMS VOLTAGE 95 TO 130 V AT 50/60HZ
  • CAST ALUMINUM MATERIAL
  • 20 SERIES PHOTOELECTRIC SENSOR USED ON
  • NEMA 3/4/6/12/13 ENCLOSURE
  • 200/700 FT SENSING DISTANCE
  • APPROVAL UL, CSA
  • OPERATING TEMPERATURE -4 TO 131 DEG F
  • RMS VOLTAGE 95 TO 130 V AT 50/60HZ
Supplier's Site Datasheet

Technical Specifications

  Eaton Corporation
Product Category Photoelectric Sensors
Product Number 1141D-6501
Product Name Block/Rectangular Photoelectric Through Beam Source
Optical Technology Type Through Beam
Unlock Full Specs
to access all available technical data

Similar Products

12 mm Diameter DC 3/4 Wire Inductive Proximity Sensor - S3040 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Safety Sensor - RSS36 - Schmersal Inc.
Specs
Body Shape Rectangular
Operation Distance 0.3937 to 0.6299 inch (10 to 16 mm)
Repeatability 19.69 mils (500 µm)
View Details
Cylindrical M18 Housing Inductive Proximity Sensors - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details