Through-Beam Optical Sensor 15m PNP - Open Collector/Light-ON
The CX-400 series achieves reductions in power consumption of up to 60%, they are environmentally and user friendly.
The CX-400 series have three different cable length types. Sensors that are environmentally and user friendly. Reduce Carbon Emissions. Ultra-compact design. One-way light barriers with wide range or with visible spot. Light/dark switching. Short-circuit-proof
Maximum Adjustable Scanning Distance = 15m
Light Source = LED
Response Time = 1 ms
Output Type = PNP
Connector Type = Cable
Housing Material = PBT
IP Rating = IP67
Length = 20mm
Width = 11.2mm
Height = 31mm
DigiKey | RS Components, Ltd. | |
---|---|---|
Product Category | Photoelectric Sensors | Photoelectric Sensors |
Product Number | 1110-1402-ND | 8128156 |
Product Name | Photoelectric, Industrial | |
Operation Distance | 591 inch (15000 mm) | |
Operating Temperature | -13 to 131 F (-25 to 55 C) | |
Optical Technology Type | Through Beam | |
Beam Type | Infrared | Infrared |