Panasonic Photoelectric, Industrial FR-Z50HW

Description
Reflective Optical Sensor 0.394" ~ 7.874" (10mm ~ 200mm) ADJ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 1110-1605-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
1110-1605-ND
Photoelectric, Industrial 1110-1605-ND
Reflective Optical Sensor 0.394" ~ 7.874" (10mm ~ 200mm) ADJ

Reflective Optical Sensor 0.394" ~ 7.874" (10mm ~ 200mm) ADJ

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Photoelectric Sensors
Product Number 1110-1605-ND
Product Name Photoelectric, Industrial
Operation Distance 0.3940 to 7.87 inch (10.01 to 200 mm)
Unlock Full Specs
to access all available technical data

Similar Products

EZ-PRO™, Infrared, DB9 - EZPIX102F4 - Tri-Tronics Company, Inc.
Specs
Beam Type Infrared
View Details
Ultrasonic Sensors - LL10-1AE10 - TE Connectivity
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operating Temperature -22 to 176 F (-30 to 80 C)
Length 120 inch (3048 mm)
View Details
Frame Counting Sensor with Single Channel/Multi-Channels - IMS.CX - Intellisense Microelectronics Ltd.
Specs
Body Shape Slot; Other; Frame
Operation Distance 0.7874 to 5.91 inch (20 to 150 mm)
Beam Type Infrared
View Details
Safety Light Barrier - SLB440 - Schmersal Inc.
Specs
Operation Distance 591 inch (15000 mm)
Operating Temperature -22 to 122 F (-30 to 50 C)
Power Requirements DC Powered
View Details