Background Suppression Optical Sensor 1.181" ~ 78.740" (30mm ~ 2m) PNP-NC/NO
ifm electronic gmbh | DigiKey | |
---|---|---|
Product Category | Photoelectric Sensors | Photoelectric Sensors |
Product Number | O5D150 | 2330-O5D150-ND |
Product Name | Photoelectric distance sensor | Photoelectric, Industrial |
Operation Distance | 1.18 to 78.74 inch (30 to 2000 mm) | 1.18 to 78.74 inch (30 to 2000 mm) |
Operating Temperature | -13 to 140 F (-25 to 60 C) | -13 to 140 F (-25 to 60 C) |
Beam Type | Visible | Visible |
Power Requirements | DC Powered | |
Electrical Output | Switched / Alarm |