CARLO GAVAZZI Automation Components Photoelectric, Industrial PH18CNP50NASA

Description
Retroreflective Optical Sensor 196.850" (5m) NPN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 1864-2153-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
1864-2153-ND
Photoelectric, Industrial 1864-2153-ND
Retroreflective Optical Sensor 196.850" (5m) NPN

Retroreflective Optical Sensor 196.850" (5m) NPN

Supplier's Site Datasheet
Sensor, Photo, Retro-Reflective, 5M, Npn; Sensor Output Carlo Gavazzi - 73T1161 - Newark, An Avnet Company
Chicago, IL, United States
Sensor, Photo, Retro-Reflective, 5M, Npn; Sensor Output Carlo Gavazzi
73T1161
Sensor, Photo, Retro-Reflective, 5M, Npn; Sensor Output Carlo Gavazzi 73T1161
SENSOR, PHOTO, RETRO-REFLECTIVE, 5M, NPN; Sensor Output:NPN; Sensing Range Max:5m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:Type PH18CNP Series RoHS Compliant: Yes

SENSOR, PHOTO, RETRO-REFLECTIVE, 5M, NPN; Sensor Output:NPN; Sensing Range Max:5m; Supply Voltage DC Min:10V; Supply Voltage DC Max:30V; Output Current:100mA; Product Range:Type PH18CNP Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Photoelectric Sensors Photoelectric Sensors
Product Number 1864-2153-ND 73T1161
Product Name Photoelectric, Industrial Sensor, Photo, Retro-Reflective, 5M, Npn; Sensor Output Carlo Gavazzi
Operation Distance 197 inch (5000 mm) 197 inch (5000 mm)
Unlock Full Specs
to access all available technical data

Similar Products

RightSight Photosensor - 42EF-S1MPA-A10 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Width 4.49 inch (114 mm)
View Details
Photoelectric Mini Slot Sensor PM-U5 - IMS.PE.PM-U25 - Intellisense Microelectronics Ltd.
Specs
Body Shape Slot
Operation Distance 0.2362 inch (6 mm)
Optical Technology Type Through Beam
View Details
mainSENSOR Magneto-Inductive Displacement Sensor - MDS-40-MK-SR0-F - Micro-Epsilon Group
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 1.18 to 1.46 inch (30 to 37 mm)
View Details
 - 208099 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 inch (1.5 mm)
View Details