Panasonic Photoelectric, Industrial FD-V30W

Description
Reflective Optical Sensor 0.787" (20mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 1110-1595-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
1110-1595-ND
Photoelectric, Industrial 1110-1595-ND
Reflective Optical Sensor 0.787" (20mm)

Reflective Optical Sensor 0.787" (20mm)

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Photoelectric Sensors
Product Number 1110-1595-ND
Product Name Photoelectric, Industrial
Operation Distance 0.7870 inch (19.99 mm)
Unlock Full Specs
to access all available technical data

Similar Products

12mm Diffused Photoelectric Sensor - PD12M1NOC - Fargo Controls, Inc.
Specs
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
Safety Light Barrier - SLB240 - Schmersal Inc.
Specs
Operation Distance 591 inch (15000 mm)
Operating Temperature -22 to 122 F (-30 to 50 C)
Power Requirements DC Powered
View Details
High Temperature Inductive Proximity Sensors - IN2 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 inch (2 mm)
View Details