Panasonic Photoelectric, Industrial EX-31A-C5

Description
Through-Beam Optical Sensor 19.685" (500mm) NPN - Open Collector/Light-ON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photoelectric, Industrial - 1110-2619-ND - DigiKey
Thief River Falls, MN, United States
Photoelectric, Industrial
1110-2619-ND
Photoelectric, Industrial 1110-2619-ND
Through-Beam Optical Sensor 19.685" (500mm) NPN - Open Collector/Light-ON

Through-Beam Optical Sensor 19.685" (500mm) NPN - Open Collector/Light-ON

Supplier's Site Datasheet

Technical Specifications

  DigiKey
Product Category Photoelectric Sensors
Product Number 1110-2619-ND
Product Name Photoelectric, Industrial
Operation Distance 19.68 inch (500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

RightSight Photosensor - 42EF-D2MNAK-Y4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Body Shape Cylindrical
Operation Distance 19.69 inch (500 mm)
Electrical Connection 4-pin Pico QD on 152mm (6in) pigtail
View Details
High speed frame counting sensor DS series - IMS.DS2020 - Intellisense Microelectronics Ltd.
Specs
Body Shape Slot; Other; Frame
Beam Type Infrared
Power Requirements DC Powered
View Details
mainSENSOR Magneto-Inductive Displacement Sensor - MDS-40-MK-XXX - Micro-Epsilon Group
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 1.18 to 1.46 inch (30 to 37 mm)
View Details
 - 7295214 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Shape Rectangular
Operation Distance 591 inch (15000 mm)
Optical Technology Type Through Beam
View Details