Robust metal housing. 3-cable DC technology. Diagnostics option using LED display. Function control output (for plug devices). Brightness control (ON with receiving light) and darkness control (ON with no light) can be programmed.
Sensor Style = Barrel
Detection Type = Diffuse
Detection Range = 1 - 400 mm
Output Type = PNP
Electrical Connection = M12 Connector
Maximum DC Voltage = 36V
Optical Technology = Phototransistor
Light Source = Infrared LED
IP Rating = IP65
Maximum Current = 200 mA
The M12 diffuse reflection sensor OF5027 - OFB-FPKG/US with focused light beam from ifm features a range of 1-400 mm and a programmable light-on/dark-on switching. Thanks to the function check output the unit is reliable in the application. The sensitivity of the diffuse reflection sensor OF5027 - OFB-FPKG/US can be easily set via potentiometer. Thanks to the high protection IP65, the unit is very robust. The diffuse reflection sensor OF5027 - OFB-FPKG/US, with M12 connector, is the optimum solution for position detection in factory automation, packaging and conveying.
RS Components, Ltd. | Automation24, Inc. | |
---|---|---|
Product Category | Photoelectric Sensors | Photoelectric Sensors |
Product Number | 1919949 | |
Product Name | Diffuse reflection sensor ifm efector OF5027 - OFB-FPKG/US | |
Body Shape | Threaded Barrel | Cylindrical; Threaded Barrel |
Operation Distance | 0.0394 to 15.75 inch (1 to 400 mm) | 0.0394 to 15.75 inch (1 to 400 mm) |
Optical Technology Type | Diffuse | Diffuse |
Electrical Connection | M12 Connector | M12 connector |
Operating Temperature | -13 to 140 F (-25 to 60 C) |