3-Form, Inc. Chroma Pewter

Description
If Patent finish is chosen for either front or back, the other side must also have a Patent finish. Custom colors available as an opaque, applied coating. 2\" is only available in 4\'x8\' format. Add 1/8\" to the final gauge for Chroma specifications that include any of the following: . Reflect . Renewable Matte finish on the back . XT (for exterior installations) Open the possibility and potential in design with 3form translucent resin products and solutions. Eco-friendly and design-forward materials transform into custom installations with skilled collaboration and material expertise. Color, form, texture and light - 3form translucent resin materials provide these essential qualities to any architectural installation. Discover the broad range of styles and performance capabilities for your specification.
Description
If Patent finish is chosen for either front or back, the other side must also have a Patent finish. Custom colors available as an opaque, applied coating. 2\" is only available in 4\'x8\' format. Add 1/8\" to the final gauge for Chroma specifications that include any of the following: . Reflect . Renewable Matte finish on the back . XT (for exterior installations) Open the possibility and potential in design with 3form translucent resin products and solutions. Eco-friendly and design-forward materials transform into custom installations with skilled collaboration and material expertise. Color, form, texture and light - 3form translucent resin materials provide these essential qualities to any architectural installation. Discover the broad range of styles and performance capabilities for your specification.

Suppliers

Company
Product
Description
Supplier Links
Chroma Pewter -  - 3-Form, Inc.
Salt Lake City, UT, USA
Chroma Pewter
Chroma Pewter
If Patent finish is chosen for either front or back, the other side must also have a Patent finish. Custom colors available as an opaque, applied coating. 2\" is only available in 4\'x8\' format. Add 1/8\" to the final gauge for Chroma specifications that include any of the following: . Reflect . Renewable Matte finish on the back . XT (for exterior installations) Open the possibility and potential in design with 3form translucent resin products and solutions. Eco-friendly and design-forward materials transform into custom installations with skilled collaboration and material expertise. Color, form, texture and light - 3form translucent resin materials provide these essential qualities to any architectural installation. Discover the broad range of styles and performance capabilities for your specification.

If Patent finish is chosen for either front or back, the other side must also have a Patent finish. Custom colors available as an opaque, applied coating. 2\" is only available in 4\'x8\' format. Add 1/8\" to the final gauge for Chroma specifications that include any of the following: . Reflect . Renewable Matte finish on the back . XT (for exterior installations)
Open the possibility and potential in design with 3form translucent resin products and solutions. Eco-friendly and design-forward materials transform into custom installations with skilled collaboration and material expertise.
Color, form, texture and light - 3form translucent resin materials provide these essential qualities to any architectural installation. Discover the broad range of styles and performance capabilities for your specification.

Supplier's Site

Technical Specifications

  3-Form, Inc.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name Chroma Pewter
Thickness 0.5000 to 2 inch (12.7 to 50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Lubrication Sheet, Film Sheet , Washer -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
End plate - 254-100 - WAGO
Specs
Form / Shape Plate
Thickness 0.5315 inch (13.5 mm)
Width / O.D. 0.0394 inch (1 mm)
View Details
PTFE Straight Union -  - Jinshiling (Heyuan) Technology Co., Ltd.
Jinshiling (Heyuan) Technology Co., Ltd.
Specs
Chemical System Fluoropolymer
Industry Sanitary; OEM or Industrial; suitable for pharmaceutical, chemical processing, food production and other industries.
Use Temperature -328 to 500 F (-200 to 260 C)
View Details
Fence Privacy -Pre-Woven Slat - Fin2000 - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 2.81 inch (71.44 mm)
View Details