If Patent finish is chosen for either front or back, the other side must also have a Patent finish. Custom colors available as an opaque, applied coating. 2\" is only available in 4\'x8\' format. Add 1/8\" to the final gauge for Chroma specifications that include any of the following: . Reflect . Renewable Matte finish on the back . XT (for exterior installations)
Open the possibility and potential in design with 3form translucent resin products and solutions. Eco-friendly and design-forward materials transform into custom installations with skilled collaboration and material expertise.
Color, form, texture and light - 3form translucent resin materials provide these essential qualities to any architectural installation. Discover the broad range of styles and performance capabilities for your specification.
| 3-Form, Inc. | |
|---|---|
| Product Category | Fabricated Plastic Parts and Semi-Finished Shapes |
| Product Name | Chroma Aloe |
| Thickness | 0.5000 to 2 inch (12.7 to 50.8 mm) |