电容隔离 2 General-purpose SOP-8 Digital Isolators ROHS
| LCSC Electronics Technology (HK) Limited | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | π122M30 |
| Product Name | Communication Interface Chip/UART/485/232 >> Digital Isolators |
| Device Type | Isolator; UART |
| Features | RoHS |
| Supply Voltage | Other; 3V~5.5V |