Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
NETWORK AND COMMUNICATION CHIPS
2J S.R.O.
2JM0401GF -- GPS ANTENNAS
2J s.r.o.
GPS Antennas
2JM0401GF
Description
GNSS 18mm active 28dB active antenna
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
GNSS 18mm active 28dB active antenna
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
GPS Antennas
2047546
GPS Antennas
2047546
GNSS 18mm active 28dB active antenna
GNSS 18mm active 28dB active antenna
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Network and Communication Chips
Product Number
2047546
Product Name
GPS Antennas
Technology
GPS
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
RF Amplifiers
CMD305P3
Specs
Technology
General Purpose
Supply Voltage
Other; 3V ~ 5.25V
Package Type
16-VFQFN Exposed Pad
View Details
Rochester Electronics
Interface - Drivers, Receivers, Transceivers
5962-9076501M2A
Specs
Device Type
Transceiver
View Details
Skyworks Solutions, Inc.
Telecom
SI3050-E1-FTR
Specs
Operating Temperature
0 to 70 C (32 to 158 F)
Package Type
"20-TSSOP (0.173"", 4.40mm Width)"
View Details
Texas Instruments
Logic - Buffers, Drivers, Receivers, Transceivers
74LVC162244DGGRG4
Specs
Device Type
Transceiver
View Details