2J s.r.o. RF Antennas 2J7A02BC

Description
4 2.4-5.0-6.0GHZ WIFI 6 7
Request a Quote Datasheet
Description
4 2.4-5.0-6.0GHZ WIFI 6 7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 4350-2J7A02BC-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
4350-2J7A02BC-ND
RF Antennas 4350-2J7A02BC-ND
4 2.4-5.0-6.0GHZ WIFI 6 7

4 2.4-5.0-6.0GHZ WIFI 6 7

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 4350-2J7A02BC-ND
Product Name RF Antennas
Applications Modem or Wireless Network; Bluetooth, ISM, Wi-Fi, Zigbee™
Primary Frequency Range 2450.0 to 6525.0 MHz
Gain 3.2 to 4 dB
VSWR 1.8 to 2.6 :1
Unlock Full Specs
to access all available technical data

Similar Products

Xbeam™ A EX 2.4GHz & 5.0GHz - xbeam a ex - BARTEC
Specs
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5800.0 MHz
Power 2 watts
View Details
RF, Antenna centric solutions - BGSA147ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details